EN
  • EN
  • DE

FQP4P25

Part No FQP4P25
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 250V P-Channel MOSFET | MOSFET P-CH 250V 4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 250V
Id - Continuous Drain Current 4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.1Ohm at 2A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 14nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 420pF at 25V
Power Dissipation (Maximum) 75W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1175435-FQP4P25
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQP4P25 CAD Model

Description

ON Semiconductor FQP4P25 P-Channel QFET® MOSFET

The ON Semiconductor FQP4P25 is a high-performance P-Channel QFET® MOSFET designed to deliver efficient power management and conversion in a wide range of applications. This MOSFET utilizes advanced QFET® technology to provide enhanced switching performance, low on-resistance, and a high degree of reliability, making it an ideal choice for designers looking to optimize their power circuitry.

With a -250V drain-source voltage (Vdss) and a -4A continuous drain current (Id), the FQP4P25 is capable of handling significant power levels while maintaining a low threshold voltage, ensuring easy drive capability. The device's low gate charge (Qg) facilitates faster switching speeds, which is crucial for high-efficiency power supplies and DC-DC converters.

The FQP4P25 features a robust package that is engineered to minimize on-state resistance (Rds(on)) and to dissipate heat effectively. This results in improved thermal performance and reliability over a wide operating temperature range. The package is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Key applications for the FQP4P25 include power supply systems, motor drives, lighting systems, and other power management tasks where a P-Channel MOSFET is preferred. Its high breakdown voltage and current handling capabilities make it particularly suited for high-side switching in full-bridge or half-bridge configurations.

ON Semiconductor has a reputation for producing high-quality components that meet the rigorous demands of the electronics industry. The FQP4P25 is no exception, offering both performance and reliability. Its combination of advanced technology, thermal efficiency, and environmental compliance makes it a smart choice for designers seeking to create compact, energy-efficient power solutions.

Whether you're developing power supplies, inverter circuits, or any application requiring a dependable P-Channel MOSFET, the FQP4P25 from ON Semiconductor is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess