EN
  • EN
  • DE

FQU30N06LTU

Part No FQU30N06LTU
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 24A IPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 24A (Tc) 2.5W (Ta), 44W (Tc) Through Hole I-PAK
Manufacturer ON Semiconductor
Series QFET®
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name FQU3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5040
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919291-FQU30N06LTU
Ultra Librarian 3D Model Ultra Librarian FQU30N06LTU CAD Model

Description

Description of ON Semiconductor's FQU30N06LTU MOSFET

The FQU30N06LTU is a high-performance, N-Channel QFET® MOSFET designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This field-effect transistor is engineered to deliver efficient power conversion and control in a wide array of electronic applications. Its design is optimized to provide low on-state resistance and high switching performance, which makes it an ideal choice for high-efficiency power management tasks.

Key Features

  • High Current Capability: The FQU30N06LTU MOSFET is capable of conducting a continuous drain current of up to 32.4A, making it suitable for applications requiring high current flow.
  • Low On-State Resistance: It boasts a low R<sub>DS(on) value of just 0.035 Ohms at V<sub>GS = 10V, which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With fast switching capabilities, this MOSFET can operate efficiently in circuits that demand quick transitions, such as switching power supplies and motor controllers.
  • Robust Thermal Performance: The device comes in a TO-251AA package, which offers excellent thermal performance and ensures reliability even under high temperature operating conditions.

Applications

The versatility of the FQU30N06LTU MOSFET makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery powered circuits
  • Switching regulators

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The FQU30N06LTU MOSFET is built with the latest manufacturing techniques and rigorous testing protocols to ensure it meets the industry standards for performance and longevity.

Conclusion

With its impressive electrical characteristics and robust package design, the FQU30N06LTU from ON Semiconductor stands out as a superior choice for designers looking to enhance power efficiency and reliability in their electronic designs. Its ability to handle high currents, paired with low resistance and fast switching, makes it a versatile component for a multitude of power applications.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess