EN
  • EN
  • DE

FS6377-01G-XTD

Part No FS6377-01G-XTD
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 3-PLL PROGR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type PLL Clock Generator
Input Crystal
Output CMOS
Number of Circuits 1
Maximum Input Frequency 230MHz
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 001289-FS6377-01G-XTD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FS6377-01G-XTD CAD Model

Description

The FS6377-01G-XTD is a state-of-the-art integrated circuit from ON Semiconductor, designed to cater to the demanding needs of modern electronics. This precision device is a testament to ON Semiconductor's commitment to providing high-quality and reliable components for a wide range of applications.

Key Features

  • Frequency Synthesizer: The core functionality of the FS6377-01G-XTD lies in its ability to serve as a frequency synthesizer, providing accurate and stable clock signals that are essential for digital systems.
  • Programmable Clock Generator: It includes a programmable clock generator that allows designers to tailor the output to specific requirements, ensuring versatility across different platforms and applications.
  • Low Phase Noise: The device boasts low phase noise performance, which is crucial for maintaining signal integrity and reducing errors in communication and processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the FS6377-01G-XTD minimizes power consumption, making it suitable for battery-operated devices and applications where energy conservation is a priority.

Applications

The FS6377-01G-XTD is ideal for a broad spectrum of applications, including but not limited to:

  • Wireless communication devices
  • Networking equipment
  • Consumer electronics
  • Portable and handheld devices
  • Industrial control systems

Technical Specifications

ON Semiconductor ensures that the FS6377-01G-XTD meets stringent technical specifications:

  • Voltage Supply Range: Specified for optimal performance across a range of voltages.
  • Operating Temperature: Designed to function reliably within a specified temperature range, suitable for various environments.
  • Package: Available in a compact package that is conducive to space-constrained applications.

Quality and Reliability

ON Semiconductor's FS6377-01G-XTD is manufactured with the highest quality standards, ensuring that each component delivers consistent performance and longevity. The company's dedication to reliability means that customers can trust this product for their critical applications.

Overall, the FS6377-01G-XTD from ON Semiconductor represents a blend of precision engineering, versatility, and reliability, making it an excellent choice for designers and engineers looking to incorporate a robust frequency synthesizer into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2001 $52.0010
24+ $4.2667 $102.4008
37+ $4.1334 $152.9358
50+ $4.0000 $200.0000
65+ $3.8667 $251.3355
87+ $3.4667 $301.6029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess