EN
  • EN
  • DE

FS7145-01-XTD

Part No FS7145-01-XTD
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL PROGR 16-SOIC / PLL Clock Generator IC 400MHz 1 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Package Tube
Product Status Obsolete
Type PLL Clock Generator
PLL Yes
Input Crystal
Output CMOS, PECL
Number of Circuits 1
Frequency - Max 400MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FS7145
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-FS7145-01-XTD-ON,766-1030,ONSONSFS7145-01-XTD
Standard Package 48
Win Source Part Number 1230133-FS7145-01-XTD
Ultra Librarian 3D Model Ultra Librarian FS7145-01-XTD CAD Model

Description

The FS7145-01-XTD is a cutting-edge product from ON Semiconductor, renowned for its high-performance and reliability in a wide range of applications. This semiconductor device is designed to meet the rigorous demands of modern electronic systems, providing efficient and stable operation under various conditions.

Key Features

  • High Precision: The FS7145-01-XTD is built to offer exceptional accuracy, making it ideal for applications that require precise measurements and control.
  • Low Power Consumption: With an emphasis on energy efficiency, this device consumes minimal power, which is critical for battery-powered applications and helps to reduce overall system power requirements.
  • Durability: ON Semiconductor's commitment to quality ensures that the FS7145-01-XTD is robust and can withstand the test of time, even in harsh environments.
  • Wide Operating Temperature Range: This product is designed to operate effectively over a broad range of temperatures, ensuring reliability and performance in extreme conditions.
  • Advanced Packaging: The device comes in an industry-standard package that is compact and suitable for space-constrained applications.

Applications

The versatility of the FS7145-01-XTD makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

ON Semiconductor ensures that the FS7145-01-XTD adheres to stringent technical specifications, guaranteeing optimal performance. Detailed technical data is available in the product datasheet, which provides comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes.

Quality Assurance

The FS7145-01-XTD is backed by ON Semiconductor's reputation for quality and reliability. Each device undergoes rigorous testing and quality control procedures to ensure it meets the highest industry standards. Customers can trust ON Semiconductor for consistent performance and support throughout the product's lifecycle.

Ordering Information

For purchasing information, availability, and pricing details for the FS7145-01-XTD, please contact ON Semiconductor or an authorized distributor. The company's sales team is ready to provide support and answer any questions regarding this product.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess