EN
  • EN
  • DE

FS7M0680YDTU

Part No FS7M0680YDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP TO3P-5L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback, Forward Topology 66kHz TO-3P-5L (Forming)
Manufacturer ON Semiconductor
Series FPS™
Package Tube
Part Status Obsolete
Supply Voltage 9V ~ 30V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Through Hole
Package TO-3P-5 Formed Leads
Case / Package TO-3P-5L (Forming)
Family Name FS7M06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 360
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919358-FS7M0680YDTU
Ultra Librarian 3D Model Ultra Librarian FS7M0680YDTU CAD Model

Description

ON Semiconductor FS7M0680YDTU Power Switch

The ON Semiconductor FS7M0680YDTU is a state-of-the-art power switch device, designed to deliver high efficiency and reliability for a range of power management applications. This innovative component is a perfect solution for designers seeking to enhance the performance and energy efficiency of their power supply systems. The FS7M0680YDTU is a part of ON Semiconductor's Fairchild Power Switch(FPS) product line, which is renowned for integrating a high-voltage power MOSFET and a current-mode PWM controller in a single package.

With an input voltage range that supports up to 650V, the FS7M0680YDTU offers flexibility for various applications, making it suitable for use in offline SMPS (Switched-Mode Power Supply) with minimal external components. This feature simplifies the design and reduces the overall footprint of the power supply circuit, leading to cost and space savings in the final product.

The FS7M0680YDTU comes equipped with several protective features to ensure the long-term reliability of the power supply. These include over-voltage protection, over-current protection, and thermal shutdown protection. The over-voltage protection circuit safeguards the device against transient voltage spikes, while the over-current protection helps to prevent damage due to excessive current conditions. The thermal shutdown feature is designed to turn off the FPS when the junction temperature exceeds a safe threshold, thereby providing additional safety against overheating.

Another significant advantage of the FS7M0680YDTU is its burst-mode operation, which enhances the efficiency at light-load conditions. This is particularly beneficial for applications that require energy-saving features, such as standby modes in consumer electronics. The burst-mode operation ensures that the power supply can maintain high efficiency over a wide load range, from light to full load conditions.

In summary, the ON Semiconductor FS7M0680YDTU is an advanced power switch that offers a compact, efficient, and reliable solution for modern power supply designs. With its integrated features and protective mechanisms, it stands out as an excellent choice for designers looking to optimize their power management systems in terms of performance, safety, and efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7454 $61.6902
30+ $3.8937 $116.8110
46+ $3.7722 $173.5212
64+ $3.6504 $233.6256
82+ $3.5288 $289.3616
110+ $3.1637 $348.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess