EN
  • EN
  • DE

FSA201MUX

Part No FSA201MUX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description USB2.0 Full-Speed and Audio Switches with Negative Signal Capability | IC MULTIPLEXER DUAL DPDT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Applications Audio, USB
Switch Circuit DPDT
Number of Channels 2
On-State Resistance (Maximum) 6Ohm (USB), 1Ohm (Audio)
Supply Voltage , Single (V+) 2.7V ~ 5.5V
-3db Bandwidth 400MHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number FSA201
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175835-FSA201MUX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSA201MUX CAD Model

Description

ON Semiconductor FSA201MUX: High-Performance Analog Switch

The ON Semiconductor FSA201MUX is a versatile and high-performance analog switch designed to cater to a wide range of applications, from signal routing to data acquisition systems. This advanced switch is part of ON Semiconductor's portfolio of integrated circuits that are engineered to provide reliable and efficient solutions for the ever-evolving electronics industry.

Key Features

  • Low On-Resistance: The FSA201MUX boasts an exceptionally low on-resistance (R<sub>on), typically around 0.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating single supply voltages from 1.65V to 4.3V, making it suitable for low-voltage applications.
  • Single-Supply Operation: The ability to operate on a single power supply simplifies the design and reduces the power requirements for the system.
  • High Bandwidth: The device offers a high bandwidth, which allows signals to pass through with high fidelity, making it an excellent choice for audio, video, and high-speed data applications.
  • ESD Protection: Integrated ESD protection circuits safeguard the device from electrostatic discharges, ensuring robustness and longevity in harsh environments.

Applications

The FSA201MUX is well-suited for a variety of applications that require high-quality signal switching. It is commonly used in:

  • Mobile Phones
  • PDAs and Portable Devices
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems

Package and Availability

The product is offered in a compact MicroPak™ package, which is ideal for space-constrained applications. Its small footprint does not compromise performance, maintaining the high-quality standards ON Semiconductor is known for. For designers and engineers looking to integrate a reliable analog switch into their systems, the FSA201MUX is a top contender, combining performance with practicality.

To learn more or to obtain this product, interested parties can visit ON Semiconductor's official website or contact authorized distributors. Technical documentation, including datasheets, application notes, and design resources, are readily available to assist in the integration of the FSA201MUX into your next project.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8997 $58.4805
160+ $0.7383 $118.1280
245+ $0.7153 $175.2485
335+ $0.6922 $231.8870
435+ $0.6691 $291.0585
580+ $0.5999 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess