EN
  • EN
  • DE

FSA8069UCX

Part No FSA8069UCX
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC DETECTION SWITCH 12WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Detection Switch 1 Channel 12-WLCSP (1.16x1.56)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, WLCSP
Case / Package 12-WLCSP (1.16x1.56)
Family Name FSA80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA8069UCXTR, FSA8069UCXDKR, FSA8069UCXCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919367-FSA8069UCX
Ultra Librarian 3D Model Ultra Librarian FSA8069UCX CAD Model

Description

The ON Semiconductor FSA8069UCX is a versatile, high-performance integrated circuit designed for the automatic detection and configuration of audio jacks in a wide range of consumer electronic devices. This compact IC simplifies the design and enhances the user experience by allowing seamless audio jack insertion detection and configuration without the need for manual intervention.

Key Features

  • Automatic Detection: The FSA8069UCX can detect 3-pole (TRS) and 4-pole (TRRS) audio jacks, automatically configuring the system to accommodate various types of earphones, microphones, and auxiliary inputs.
  • Low Power Consumption: Designed with efficiency in mind, this IC consumes minimal power, making it ideal for battery-operated devices such as smartphones, tablets, and portable media players.
  • Integrated Switch: It features an integrated switch that simplifies the routing of audio signals, ensuring clear and uninterrupted audio performance.
  • Pop Noise Suppression: The device includes pop noise suppression technology that minimizes the clicking sounds that can occur when an audio jack is inserted or removed, providing a better user experience.
  • Small Footprint: The FSA8069UCX comes in a compact UMLP package, making it suitable for space-constrained applications.

Applications

The FSA8069UCX is highly adaptable and can be used in various applications where audio jack detection and signal routing are required. It is particularly useful in:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Portable Media Players
  • Audio Docking Stations
  • Car Audio Systems

Technical Specifications

With its wide operating voltage range and low on-resistance, the FSA8069UCX is engineered to work reliably in a diverse set of environments and conditions. It supports the common audio jack standards and provides robust ESD protection to ensure longevity and durability of the end product.

For designers and engineers looking for an audio jack detection solution that offers ease of integration, reliability, and high performance, the ON Semiconductor FSA8069UCX is an excellent choice that meets a broad spectrum of audio connectivity needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
Texas Instruments
Lowest to $3.8651
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3640 $61.3800
105+ $1.1192 $117.5160
160+ $1.0842 $173.4720
225+ $1.0492 $236.0700
285+ $1.0143 $289.0755
385+ $0.9094 $350.1190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,990 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess