EN
  • EN
  • DE

FSA9688UCX

Part No FSA9688UCX
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description FSA9688 - USB PORT MULTIMEDIA SW / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 533 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 849132-FSA9688UCX
Ultra Librarian 3D Model Ultra Librarian FSA9688UCX CAD Model

Description

Introducing the FSA9688UCX from ON Semiconductor

The FSA9688UCX is a cutting-edge Universal Serial Bus (USB) Type-C port multimedia and accessory detection switch with an integrated USB 2.0 High-Speed (HS) switch and a Mobile High-Definition Link (MHL) 2.1 compliant switch designed by ON Semiconductor. This versatile component is essential for the modern, multi-functional electronic devices that require efficient switching between various standards over a USB Type-C connection.

Key Features

  • USB Type-C Support: The FSA9688UCX is fully compliant with the USB Type-C standard, ensuring compatibility with the latest devices utilizing this reversible connector.
  • High-Speed Data Transfer: With USB 2.0 High-Speed switching capabilities, this component facilitates fast data transfer rates, making it ideal for applications that demand quick data synchronization and file transfers.
  • MHL 2.1 Compliance: The switch is also compliant with MHL 2.1 specifications, enabling support for high-definition video and audio transmission, which is critical for multimedia applications.
  • Accessory Detection: It features advanced accessory detection capabilities, allowing devices to recognize and adapt to various peripherals such as audio adapters or charging cables.
  • Low Power Consumption: Designed with power efficiency in mind, the FSA9688UCX helps in reducing the overall power consumption of the system, thereby extending battery life in portable applications.
  • Robust ESD Protection: The device comes with built-in Electrostatic Discharge (ESD) protection circuitry, safeguarding against the common issue of static damage and enhancing the longevity of the product.

Applications

The FSA9688UCX is ideal for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Digital Cameras and Portable Media Players
  • Docking Stations and Accessories
  • Wearable Devices

ON Semiconductor's FSA9688UCX is a testament to the company's commitment to innovation and quality. It is a highly integrated solution that simplifies the design process for manufacturers and enhances the user experience for consumers. With its comprehensive feature set and compliance with current standards, the FSA9688UCX is a top choice for designers looking to incorporate USB Type-C connectivity with advanced multimedia and accessory detection capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2393 $62.3930
23+ $5.1190 $117.7370
35+ $4.9596 $173.5860
49+ $4.7990 $235.1510
63+ $4.6396 $292.2948
84+ $4.1592 $349.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess