EN
  • EN
  • DE

NLAS4066DTR2G

Part No NLAS4066DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 16TSSOP / ANALOG MULTIPLEXER SINGLE 8:1 16-PIN SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 790719-NLAS4066DTR2G
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NLAS4066DTR2G CAD Model

Description

The NLAS4066DTR2G is a high-performance, dual SPST (Single Pole Single Throw) analog switch from ON Semiconductor, renowned for its reliability and efficiency in electronic switching applications. This product is designed to meet the demands of a wide range of industries, including consumer electronics, telecommunications, and data acquisition systems.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 1.65V to 5.5V, making it versatile for various applications and compatible with many common logic levels.
  • Low On-Resistance: With a typical on-resistance of just 5 ohms, the NLAS4066DTR2G ensures minimal signal attenuation and power loss, providing a high-quality signal path.
  • High Bandwidth: The switch offers a wide bandwidth, which is ideal for audio and video signal routing with minimal signal distortion.
  • Low Power Consumption: It features low power consumption, which is critical for battery-powered devices, helping to extend their operational lifetime.
  • Fast Switching Speed: Fast switching times of the NLAS4066DTR2G contribute to efficient performance in time-sensitive applications.
  • ESD Tolerance: Enhanced electrostatic discharge (ESD) protection is built into the device, safeguarding it against static damage and ensuring longevity.

Applications

The NLAS4066DTR2G is suitable for a variety of applications, such as:

  • Signal routing in audio and video equipment
  • Power routing in battery management systems
  • Data acquisition and test equipment
  • Communication devices for switching RF and other signals

Package and Quality

The NLAS4066DTR2G comes in a compact TSSOP-8 (Thin Shrink Small Outline Package) that is RoHS compliant, ensuring adherence to the latest environmental standards. ON Semiconductor's commitment to quality is reflected in the rigorous testing and quality control measures applied to this product, ensuring high performance and reliability in the field.

Conclusion

With its robust feature set and flexible application range, the NLAS4066DTR2G from ON Semiconductor is an excellent choice for designers looking to implement a reliable and efficient analog switching solution. Its low on-resistance, high bandwidth, and fast switching capabilities make it a standout product in the market of analog switches.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess