EN
  • EN
  • DE

FSAV330M

Part No FSAV330M
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Low On Resistance Quad SPDT Wide Bandwidth Video Switch | IC VIDEO SWITCH QUAD 2X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 10Ohm
Supply Voltage , Single (V+) 4V ~ 5.5V
-3db Bandwidth 300MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number FSAV330
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1175856-FSAV330M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSAV330M CAD Model

Description

The FSAV330M from ON Semiconductor is a high-performance, four-channel video switch designed for applications that require the routing of high-definition video signals. This switch is ideal for consumer electronics, such as HDTVs, set-top boxes, and digital video recorders, as well as professional video switching equipment.

Key Features

  • Low Voltage Operation: The FSAV330M operates at a low voltage range of 2.3V to 3.6V, making it suitable for portable and battery-operated devices.
  • High Bandwidth: With a bandwidth of 300 MHz, this switch is capable of handling high-speed video signals without degradation, ensuring clear and crisp video quality.
  • Low Crosstalk: The device exhibits very low crosstalk between channels, a critical factor for maintaining signal integrity in multi-channel video applications.
  • Low On-Resistance: The switch's low on-resistance reduces signal loss and improves output signal quality, contributing to superior video performance.
  • ESD Protection: Integrated ESD protection circuits safeguard the device against electrostatic discharge events, enhancing its reliability and longevity in the field.

Applications

The FSAV330M's advanced features make it an excellent choice for a variety of video switching applications, including:

  • High-Definition Multimedia Interface (HDMI) Switching
  • Video Signal Routing in Home Theater Systems
  • Video Editing and Production Equipment
  • Switching and Distribution Systems in Professional AV Setups

Technical Specifications

The ON Semiconductor FSAV330M boasts a range of technical specifications that ensure its performance in demanding video applications:

  • Supply Voltage: 2.3V to 3.6V
  • Bandwidth: 300 MHz
  • On-Resistance: 6 Ω (typical)
  • Channel Crosstalk: -40 dB @ 10 MHz
  • ESD Protection: >8 kV (Human Body Model)

With its combination of low power consumption, high bandwidth, and robust protection features, the FSAV330M is a versatile and reliable solution for high-quality video signal switching.

You May Also Be Interested in

Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess