EN
  • EN
  • DE

FSB127HNY

Part No FSB127HNY
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description 700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 700 V
Mounting SMD (SMT)
Case / Package PDIP
Current 8 A
Fall Time 60 ns
Height 4.965 mm
Length 10.16 mm
Max Duty Cycle 70 %
Maximum Operating Temperature 105 °C
Max Output Power 16 W
Max Power Dissipation 1.5 W
Max Supply Current 3.8 mA
Max Supply Voltage 30 V
Min Breakdown Voltage 700 V
Min Operating Temperature -40 °C
Min Supply Voltage 5 V
Mount Through Hole
Nominal Input Voltage 15 V
Number of Outputs 1
Number of Pins 8
Operating Supply Current 3.8 mA
Operating Supply Voltage 30 V
Packaging Rail/Tube
Power Dissipation 1.5 W
Power Rating 20 W
Radiation Hardening No
REACH SVHC No SVHC
Resistance 6 Ω
Rise Time 40 ns
RoHS Compliant
Voltage 7 V
Weight 815.6 mg
Width 7.112 mm
Win Source Part Number 1059870-FSB127HNY
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSB127HNY CAD Model

Description

Product Overview: FSB127HNY - ON Semiconductor

The FSB127HNY from ON Semiconductor is a cutting-edge power management integrated circuit designed to cater to a broad range of applications. This device is a Green Mode Fairchild Power Switch (FPS) that integrates a pulse width modulator (PWM) and SenseFET, specifically designed for high-performance offline switch-mode power supplies.

Key Features

  • Energy Efficient: With its green-mode function, the FSB127HNY reduces power consumption and achieves higher energy efficiency, making it ideal for energy-sensitive applications.
  • Advanced PWM Control: The PWM controller offers excellent power regulation and response, ensuring stable operation under varying load conditions.
  • Integrated Protection Features: The device includes various protection mechanisms such as over-voltage protection, over-current protection, and thermal shutdown, which contribute to the reliability and longevity of the end application.
  • Low Standby Power: The low standby power fulfills the requirements of low-power standby modes, crucial for modern electronic equipment.

Applications

The versatile nature of the FSB127HNY makes it suitable for a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power adapters for personal electronics
  • LED lighting and backlight inverters
  • Standby and auxiliary power supplies

Technical Specifications

The FSB127HNY boasts a robust set of technical specifications that underscore its performance capabilities:

  • Input Voltage: Designed to handle a wide range of input voltages
  • Output Power: Capable of delivering efficient power output for various applications
  • Operating Frequency: Features a high-frequency operation to minimize the size of passive components
  • Package: Available in a compact package, making it suitable for space-constrained applications

With the FSB127HNY, ON Semiconductor continues its commitment to providing high-quality, reliable components that drive innovation in power management technology. This product is a testament to the company's dedication to delivering solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2717 $63.5850
115+ $1.0430 $119.9450
175+ $1.0106 $176.8550
240+ $0.9783 $234.7920
310+ $0.9459 $293.2290
410+ $0.8478 $347.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess