EN
  • EN
  • DE

FSDH0265RLX

Part No FSDH0265RLX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8LSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 100kHz 8-LSOP
Manufacturer ON Semiconductor
Series FPS™
Package Tube
Part Status Obsolete
Supply Voltage 8V ~ 20V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SMD, Gull Wing
Case / Package 8-LSOP
Family Name FSDH02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872320-FSDH0265RLX
Ultra Librarian 3D Model Ultra Librarian FSDH0265RLX CAD Model

Description

Introducing the FSDH0265RLX – A Power Switch Solution by ON Semiconductor

The FSDH0265RLX is a revolutionary power switch solution designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated power switch is specifically engineered for high-performance offline SMPS (Switched-Mode Power Supply) with minimal external components. It is an ideal choice for a wide range of applications, including power adapters, DVD players, and set-top boxes.

Key Features

  • Built-In High-Voltage MOSFET: The FSDH0265RLX comes with an integrated 650V MOSFET, enabling the device to withstand high voltage stress and ensure reliability in various electrical environments.
  • Advanced Burst-Mode Operation: This feature significantly reduces power consumption during standby mode, making the FSDH0265RLX an energy-efficient solution that meets modern green standards.
  • Precision Fixed Operating Frequency: The device operates at a fixed frequency of 67kHz, which simplifies the EMI filter design and helps in achieving cost-effective EMI compliance.
  • Internal Startup Circuit: The inclusion of an internal startup circuit reduces power loss and enhances the overall efficiency of the power supply.
  • Over-Voltage Protection: The FSDH0265RLX is equipped with an over-voltage protection circuit that prevents damage to the power supply during abnormal high-voltage conditions.
  • Overload Protection: With its integrated overload protection, the device ensures the safety and longevity of the power supply by shutting down the operation in the event of an overload.

Applications

The versatility of the FSDH0265RLX makes it suitable for a variety of applications. Its robust design is particularly well-suited for:

  • Power Adapters for Notebooks, Printers, and Monitors
  • Consumer Electronics such as DVD Players and Set-Top Boxes
  • Standby and Auxiliary Power Supplies

Conclusion

ON Semiconductor's FSDH0265RLX is a compact, highly efficient power switch that combines performance with reliability. Its advanced features and comprehensive protections ensure that it meets the stringent requirements of modern electronic devices while contributing to energy savings. Whether you're designing a new power supply or upgrading an existing one, the FSDH0265RLX offers a superior solution that can help you achieve your design goals with ease.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6826 $58.0210
210+ $0.5602 $117.6420
320+ $0.5429 $173.7280
440+ $0.5255 $231.2200
570+ $0.5082 $289.6740
765+ $0.4551 $348.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess