EN
  • EN
  • DE

FSEZ1317AMY_F116

Part No FSEZ1317AMY_F116
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description Primary-Side-Regulation PWM Controller with MOSFET Integrated with improved EMI performance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Lead Free Yes
Max Duty Cycle 65 %
Maximum Operating Temperature 105 °C
Max Supply Current 5 mA
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 7
Operating Supply Voltage 30 V
Output Current 950 µA
Output Voltage 7 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1013919-FSEZ1317AMY_F116
Categories PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSEZ1317AMY_F116 CAD Model

Description

The ON Semiconductor FSEZ1317AMY_F116 is a highly integrated Pulse Width Modulation (PWM) controller designed for efficient power management in a wide range of applications. This advanced component is tailored to facilitate the development of high-performance power supplies with minimal external components, making it a go-to solution for engineers looking to streamline their power system designs.

Key Features

  • High Efficiency: The FSEZ1317AMY_F116 is optimized for efficiency, reducing power loss and improving the overall performance of the power supply.
  • Integrated Protections: It includes various protection features such as over-voltage, over-current, and over-temperature protections, ensuring reliable operation under adverse conditions.
  • Adjustable Switching Frequency: The device allows for adjustable switching frequency, enabling designers to tailor the operation to specific application needs.
  • Low Standby Power: It is designed to consume low standby power, which is critical for meeting energy-saving standards and reducing the environmental impact.
  • Green Mode Operation: The FSEZ1317AMY_F116 supports green mode operation, which further reduces power consumption during light-load conditions.

Applications

This versatile PWM controller is suitable for a variety of applications, including:

  • AC/DC power supplies for consumer electronics
  • Standby and auxiliary power systems
  • Switched-mode power supplies (SMPS)
  • Power adapters for mobile devices
  • LED lighting drivers

Design Support

ON Semiconductor provides extensive design support for the FSEZ1317AMY_F116, including application notes, reference designs, and technical documentation to assist engineers in implementing this controller into their power management solutions. The company's commitment to quality and performance ensures that the FSEZ1317AMY_F116 is a reliable and efficient choice for your power supply needs.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess