EN
  • EN
  • DE

FSS145-TL-E

Part No FSS145-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL SILICON MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 133592-FSS145-TL-E
Ultra Librarian 3D Model Ultra Librarian FSS145-TL-E CAD Model

Description

The FSS145-TL-E, from ON Semiconductor, is a cutting-edge semiconductor product designed to meet the rigorous demands of modern electronic applications. This device is a surface-mount, N-Channel Logic Level PowerTrench® MOSFET that offers high efficiency and reliability for a wide range of power management tasks.

Key Features

  • Low On-Resistance: The FSS145-TL-E features a low on-resistance (R<sub>DS(on)), which ensures minimal power loss during operation, leading to improved overall efficiency.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET provides rapid transitions between on and off states, which is essential for high-frequency power conversion systems.
  • Logic Level Gate Drive: The device can be driven directly by logic-level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional level-shifting components.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology minimizes on-state resistance while maintaining superior switching performance, which is vital for reducing conduction losses.

Applications

The FSS145-TL-E is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switching
  • Battery management systems

Product Specifications

The FSS145-TL-E comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The device operates over a wide temperature range, ensuring reliability in different environmental conditions. Its main electrical characteristics include a drain-source voltage (V<sub>DS) of 30V, a continuous drain current (I<sub>D) of 7A, and a power dissipation of 1.25W, making it a robust choice for power-intensive applications.

Quality and Environmental Compliance

ON Semiconductor is committed to environmental responsibility and the FSS145-TL-E complies with RoHS and Halogen-Free standards, ensuring that it meets global environmental regulations and can be used in eco-conscious products.

Conclusion

The FSS145-TL-E from ON Semiconductor is an exceptional choice for designers looking for a high-performance, energy-efficient N-Channel MOSFET. Its integration of PowerTrench® technology along with its logic level compatibility makes it a versatile and powerful component for a multitude of power management applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9128 $66.9480
75+ $1.5696 $117.7200
115+ $1.5204 $174.8460
160+ $1.4715 $235.4400
205+ $1.4224 $291.5920
275+ $1.2753 $350.7075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess