EN
  • EN
  • DE

FST16245MTDX

Part No FST16245MTDX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 8 X 1:1 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name FST16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919409-FST16245MTDX
Ultra Librarian 3D Model Ultra Librarian FST16245MTDX CAD Model

Description

Introducing Product FST16245MTDX from ON Semiconductor

The FST16245MTDX is a high-performance, 16-bit bus switch from the renowned manufacturer ON Semiconductor. Designed to provide the ultimate in bus switching with low on-resistance and fast switching speeds, this product is an ideal choice for a variety of applications requiring efficient data transfer and signal management.

Key Features:

  • 16-Bit Bus Interface: The device features a 16-bit bus interface, allowing for simultaneous transmission of 16 data lines, which is perfect for parallel data processing and high-speed data acquisition systems.
  • Low On-Resistance: With its low on-resistance, the FST16245MTDX ensures minimal signal distortion and power loss, providing a reliable and efficient pathway for electronic signals.
  • High-Speed Switching: The device boasts high-speed switching capabilities, making it suitable for applications that require quick response times and high-frequency operation.
  • 5Ω Switch Connection: The low switch connection resistance allows for minimal propagation delay and supports the high bandwidth required by modern digital applications.
  • Zero Bounce: The bus switch provides a clean, bounce-free switching action, which is critical in maintaining signal integrity and preventing data errors.

Applications:

The versatility of the FST16245MTDX makes it a perfect fit for a wide range of applications, including:

  • High-speed data communication systems
  • Server and networking equipment
  • Data processing units
  • Signal routing and distribution
  • Memory switching and bus isolation

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the FST16245MTDX is no exception. Built to meet or exceed industry standards, this bus switch is designed for long-term reliability and performance in even the most demanding environments.

Conclusion:

Whether you are designing a state-of-the-art data communication system or looking to upgrade existing equipment, the FST16245MTDX from ON Semiconductor offers the performance, speed, and reliability you need. Its advanced features ensure that it can handle the challenges of modern digital applications, making it a smart choice for engineers and designers looking for a high-quality bus switch solution.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess