EN
  • EN
  • DE

FSTD16861MTD

Part No FSTD16861MTD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-Bit Bus Switch with Level Shifting | IC SWITCH BUS 20BIT TTL 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 16861
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1176083-FSTD16861MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSTD16861MTD CAD Model

Description

The FSTD16861MTD from ON Semiconductor is a high-performance, Fairchild bus switch designed to deliver efficient, low-power operation with a minimal propagation delay. This device is part of ON Semiconductor's extensive range of semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • Low Power Consumption: The FSTD16861MTD is designed to operate with very low quiescent power, which makes it suitable for power-sensitive applications.
  • High-Speed Operation: With a quick switch time, this bus switch allows for high-speed signal switching, ensuring minimal delay in data transmission.
  • Wide Voltage Range: It supports a wide operating voltage range, accommodating various levels of signal requirements for versatile applications.
  • Low On-Resistance: The device features low on-resistance, which translates to reduced signal distortion and improved output signal integrity.
  • Multiple Switch Configurations: The FSTD16861MTD offers multiple switch configurations, providing flexibility for different circuit designs.

Applications

The FSTD16861MTD is ideally suited for a variety of applications, including but not limited to:

  • High-speed data communication systems
  • Signal routing and bus isolation
  • Server and networking equipment
  • Memory switching circuits
  • Peripheral sharing and hot-swapping

Technical Specifications

The technical specifications of the FSTD16861MTD include:

  • Package: TSSOP
  • Number of Circuits: 10-bit
  • Output Current: High
  • Operating Temperature: -40°C to +85°C

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The FSTD16861MTD is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring it meets global environmental standards and is suitable for eco-conscious applications.

For detailed product information, technical specifications, and support, customers can visit ON Semiconductor's official website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5662 $117.4650
115+ $1.5165 $174.3975
160+ $1.4680 $234.8800
205+ $1.4195 $290.9975
275+ $1.2717 $349.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess