EN
  • EN
  • DE

FSTU32X384QSP

Part No FSTU32X384QSP
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-Bit Low Power Bus Switch with -2V Undershoot Protection | IC SWITCH BUS 20BIT LP 48QVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-FSOP
Supplier Device Package 48-QVSOP
Family Part Number 32X384
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1176093-FSTU32X384QSP
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSTU32X384QSP CAD Model

Description

The FSTU32X384QSP is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-performance product is tailored for applications that demand reliable and efficient data processing and management.

Key Features

  • High-Speed Operation: The FSTU32X384QSP is engineered for swift data handling, making it ideal for high-speed computing and signal processing tasks.
  • Low Power Consumption: This component is designed with power efficiency in mind, helping to reduce the overall energy requirements of the system and extending the life of battery-operated devices.
  • Compact Form Factor: The small package size of the FSTU32X384QSP allows for a reduced footprint on the PCB, making it suitable for space-constrained applications.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the FSTU32X384QSP meets stringent reliability standards, making it a trusted choice for critical applications.

Applications

The versatility of the FSTU32X384QSP makes it an excellent choice for a wide range of applications, including:

  • Telecommunications equipment
  • Computing platforms
  • Advanced digital signal processing
  • Networking hardware
  • Industrial control systems

Technical Specifications

The FSTU32X384QSP boasts a robust set of technical specifications that cater to the needs of modern electronic systems:

  • Operating Temperature Range: Specified for optimal performance across a range of environmental conditions.
  • Package Type: Delivered in a surface-mount package that is compatible with standard PCB assembly processes.
  • Quality and Standards: Manufactured in compliance with industry standards, ensuring compatibility and reliability across various platforms.

Conclusion

ON Semiconductor's FSTU32X384QSP is a high-quality, versatile integrated circuit that offers a blend of speed, efficiency, and reliability. Its compact size and low power consumption make it an excellent choice for designers looking to create sophisticated electronic systems without compromising on performance or power. With its robust feature set and adherence to industry standards, the FSTU32X384QSP is poised to be a valuable component in a myriad of technological applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess