EN
  • EN
  • DE

MC33460SQ-30ATR

Part No MC33460SQ-30ATR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Description Under Voltage Detector Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 222732-MC33460SQ-30ATR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33460SQ-30ATR CAD Model

Description

ON Semiconductor MC33460SQ-30ATR Voltage Regulator

The MC33460SQ-30ATR from ON Semiconductor is a precision voltage regulator designed to deliver a fixed output voltage with high accuracy. This component is an excellent choice for applications that require a stable voltage supply, such as microcontrollers, portable electronics, and power management systems.

Key Features

  • Output Voltage: The MC33460SQ-30ATR provides a fixed output voltage of 3.0V, which is ideal for powering 3V logic and ICs.
  • High Accuracy: Ensuring reliable performance, this regulator offers a high accuracy output, minimizing the voltage variation over different conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, which allows it to maintain regulation with a minimal difference between the input and output voltages, making it suitable for battery-powered applications.
  • Current Capability: It is capable of supplying a maximum output current of up to 150mA, sufficient for a variety of low-power devices and circuits.
  • Package: The regulator is available in a compact surface-mount package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable operation under varying environmental conditions.
  • Protection Features: The device includes built-in protection features such as thermal shutdown and current limiting to safeguard the regulator and the connected load from damage due to overheating or excessive current draw.

Applications

The MC33460SQ-30ATR voltage regulator is versatile and can be used in a wide array of applications. Its stable output and low dropout make it particularly well-suited for:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Power management modules
  • Automotive electronics

With its robust design and comprehensive features, the MC33460SQ-30ATR from ON Semiconductor is a reliable choice for designers looking to ensure a consistent power supply in their electronic products. Its combination of performance, efficiency, and protection features make it a valuable component in any power-sensitive design.

You May Also Be Interested in

ESMT
Lowest to $3.2617
EliteMT
Lowest to $3.4246
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess