EN
  • EN
  • DE

TPIC8101DWRG4

Part No TPIC8101DWRG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC KNOCK SENSOR INTERFACE 20SOIC / Sensor and Detector Interface 5.25V 7.5mA SPI Interface 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Part Status Obsolete(EOL)
Type Sensor Interface
Input Type Serial
Output Type Serial
Interface SPI
Operating Supply Current 20mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 797836-TPIC8101DWRG4
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC8101
Introduction Date August 10, 2005
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPIC8101DWRG4 CAD Model

Description

The TPIC8101DWRG4 is a sophisticated sensor interface IC designed by Texas Instruments, specifically engineered for automotive knock sensor applications. This integrated circuit is part of a family of devices that are utilized to process signals from piezoelectric sensors, which are commonly used to detect engine knock or pinging in internal combustion engines.

Key Features

  • Signal Processing: The device includes a programmable band-pass filter, an operational amplifier for signal conditioning, and an integrator stage, which together ensure accurate detection and processing of the knock signal.
  • Programmable Filter: It comes equipped with a digital signal processor (DSP) that allows for filter frequency programming, making it adaptable to different engine types and conditions.
  • Diagnostic Functions: The TPIC8101DWRG4 includes self-diagnostic features that help monitor system performance and ensure reliable operation.
  • Temperature Range: This component is designed to operate over a wide temperature range, which is critical for automotive applications that experience extreme conditions.
  • Package: The device is available in a 20-pin SOIC package with a "Green" (RoHS & no Sb/Br) compliance, making it suitable for environmentally conscious applications and global market requirements.

Applications

The TPIC8101DWRG4 is primarily used in the automotive industry where knock detection is essential for engine control systems. It aids in optimizing engine performance, improving fuel efficiency, and reducing emissions by enabling precise control over the ignition timing in response to knock events.

Quality and Reliability

As with all Texas Instruments products, the TPIC8101DWRG4 is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of automotive applications, ensuring long-term performance and stability under harsh operating conditions.

Availability

This interface IC is available for order and can be sourced directly through Texas Instruments or through authorized distributors. Engineers and designers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate integration into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5248 $55.2480
23+ $4.5332 $104.2636
35+ $4.3916 $153.7060
48+ $4.2499 $203.9952
61+ $4.1082 $250.6002
82+ $3.6832 $302.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess