EN
  • EN
  • DE

FUSB302BMPX

Part No FUSB302BMPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC USB TYPE C CTLR PROGR 14-MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Controller USB 3.1 USB Interface 14-MLP (2.5x2.5)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Package 14-WFQFN Exposed Pad
Case / Package 14-MLP (2.5x2.5)
Family Name FUSB302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number FUSB302BMPXTR, FUSB302BMPXCT, FUSB302BMPXDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872424-FUSB302BMPX
Ultra Librarian 3D Model Ultra Librarian FUSB302BMPX CAD Model

Description

ON Semiconductor FUSB302BMPX USB Type-C Controller

The FUSB302BMPX from ON Semiconductor is a highly integrated USB Type-C controller designed to streamline the implementation of the latest USB Type-C standards in various consumer electronics. This compact and versatile chip is specifically tailored to manage USB Power Delivery (PD) communication and cable orientation detection for Type-C connectors, making it an essential component for developers looking to create products that are compliant with the fast-evolving USB Type-C ecosystem.

The FUSB302BMPX integrates a complete USB Power Delivery physical layer (PHY) capable of handling the bi-directional communication required by the USB PD 3.0 specification. This allows devices to negotiate power levels up to 100W, enabling faster charging and more efficient power management across a broad range of applications, from smartphones to laptops and other portable devices.

One of the key features of the FUSB302BMPX is its cable orientation detection capability, which ensures that no matter how the USB Type-C connector is inserted, the device will always establish a correct connection. This feature is essential for the user-friendly, reversible design of the USB Type-C interface.

The controller is also equipped with an integrated Configuration Channel (CC) logic, which simplifies the design process by reducing the need for additional components. This aspect of the FUSB302BMPX not only saves space on the PCB but also helps to lower the overall bill of materials for the end product.

ON Semiconductor has designed the FUSB302BMPX to be a low-power solution, which is crucial for battery-operated devices. Its low standby current helps to maximize battery life, an important consideration for today's mobile consumers.

The FUSB302BMPX comes in a small-footprint 12-pin WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications. Its compact design and comprehensive feature set make it a highly attractive option for manufacturers looking to incorporate USB Type-C connectivity with minimal design complexity and maximum reliability.

In summary, the FUSB302BMPX USB Type-C controller from ON Semiconductor is a versatile, power-efficient solution that simplifies the implementation of USB Type-C interfaces while supporting the advanced features required by the latest USB Power Delivery standards.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6515 $52.1200
190+ $0.5346 $101.5740
290+ $0.5179 $150.1910
400+ $0.5012 $200.4800
520+ $0.4845 $251.9400
695+ $0.4343 $301.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,150 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess