EN
  • EN
  • DE

FW217A-TL-2W

Part No FW217A-TL-2W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 35V 6A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate, 4.5V Drive
Drain-Source Breakdown Voltage 35V
Continuous Drain Current at 25°C 6A
Maximum Rds On at Id,Vgs 39 mOhm @ 6A, 10V
Max Gate Charge 10nC @ 10V
Max Input Capacitance 470pF @ 20V
Maximum Power Dissipation 2.2W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1040405-FW217A-TL-2W
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FW217A-TL-2W CAD Model

Description

Introducing the FW217A-TL-2W from ON Semiconductor

The FW217A-TL-2W is a cutting-edge semiconductor product designed and manufactured by the renowned ON Semiconductor, a company with a stellar reputation for creating high-quality, reliable electronic components. This product is specifically engineered to meet the demanding needs of modern electronic applications, providing exceptional performance, efficiency, and durability.

Key Features of FW217A-TL-2W

  • High Efficiency: The FW217A-TL-2W boasts a high level of efficiency, which is crucial for minimizing power loss and ensuring optimal operation in electronic circuits.
  • Robust Design: Built to withstand the rigors of various applications, this product is designed with robustness in mind, ensuring it can handle the stresses of everyday use without compromising performance.
  • Compact Form Factor: Its small size makes it an excellent choice for space-constrained applications, allowing designers to integrate it into compact systems without sacrificing functionality.
  • Thermal Management: With superior thermal management capabilities, the FW217A-TL-2W operates reliably over a wide temperature range, ensuring consistent performance even under challenging conditions.

Applications

The versatility of the FW217A-TL-2W allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Portable devices
  • Automotive electronics
  • Industrial control systems

Quality Assurance

ON Semiconductor is committed to delivering products that meet the highest standards of quality. The FW217A-TL-2W is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements set by the industry and ON Semiconductor's own quality benchmarks.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental stewardship, the FW217A-TL-2W is produced with sustainability in mind. Efforts are made to minimize its environmental impact, from manufacturing processes to the selection of materials, making it a smart choice for eco-conscious companies looking to reduce their carbon footprint.

Whether you're developing the next generation of consumer electronics or working on high-precision industrial machinery, the FW217A-TL-2W from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability in a compact package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6040 $60.4000
235+ $0.4956 $116.4660
365+ $0.4802 $175.2730
500+ $0.4647 $232.3500
645+ $0.4492 $289.7340
865+ $0.4028 $348.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess