EN
  • EN
  • DE

FW389-TL-2W

Part No FW389-TL-2W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 100V 2A 8SOIC / Trans MOSFET N/P-CH 100V 2A 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
FET Type N and P-Channel
FET Feature Logic Level Gate, 4V Drive
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 2A
Rds On (Maximum) @ Id, Vgs 225 mOhm @ 2A, 10V
Gate Charge (Qg) (Maximum) @ Vgs 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 490pF @ 10V
Power - Max 1.8W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 774828-FW389-TL-2W
Popularity Medium
Supply and Demand Status Balance
Family Name FW389
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian FW389-TL-2W CAD Model

Description

Introducing the ON Semiconductor FW389-TL-2W Power Rectifier

The FW389-TL-2W, from the renowned manufacturer ON Semiconductor, is a cutting-edge power rectifier that has been meticulously designed to meet the demanding requirements of modern electronic applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, which are well-known for their reliability, efficiency, and performance.

Key Features:

  • High Current Capability: The FW389-TL-2W is capable of handling high current loads, making it suitable for power supply applications that demand robust performance.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss, thus improving the overall efficiency of the circuit in which it is used.
  • High Surge Current Capability: It is designed to withstand high surge currents, offering excellent reliability during transient conditions and protecting the circuit from potential damage.
  • Reverse Voltage Protection: The device provides reverse voltage protection, ensuring that the electronic components in the circuit are safe from reverse polarity incidents.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the FW389-TL-2W is lead-free and RoHS compliant, making it an eco-friendly choice for your electronic designs.

Applications:

The FW389-TL-2W is designed for a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Automotive Electronics

ON Semiconductor's FW389-TL-2W is a versatile and powerful component that is perfect for engineers looking to enhance the performance and reliability of their power circuits. Whether used in industrial, automotive, or consumer electronics, this power rectifier is an excellent choice for a wide range of applications that require efficient power conversion and conditioning.

Technical Specifications:

The FW389-TL-2W boasts impressive technical specifications that make it a top contender in its class:

  • Package: TO-252 (DPAK)
  • Max Repetitive Reverse Voltage (Vrrm): Specified by the manufacturer
  • Average Rectified Current (Io): Specified by the manufacturer
  • Operating Junction Temperature Range: Specified by the manufacturer

For detailed information on the FW389-TL-2W, including electrical characteristics and operational parameters, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess