EN
  • EN
  • DE

H11AXM-5164

Part No H11AXM-5164
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description General Purpose 6-Pin Phototransistor Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1061499-H11AXM-5164
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H11AXM-5164 CAD Model

Description

ON Semiconductor H11AXM-5164 - Optoisolator Transistor Output

The ON Semiconductor H11AXM-5164 is a versatile optoisolator component that provides an effective electrical isolation barrier between input and output functions in electronic circuits. This high-quality optoelectronic device is designed to offer system-level protection by preventing high voltages or rapidly changing voltages from affecting the side of the circuit receiving the signal.

Featuring a gallium arsenide infrared emitting diode and a silicon phototransistor, this optoisolator ensures a high level of isolation with an industry-standard dual-in-line 6-pin package. The H11AXM-5164 is capable of transferring electrical signals between two isolated circuits using light waves to prevent electrical noise from affecting the system performance, making it an essential component for maintaining signal integrity in a wide range of applications.

The optoisolator boasts several key features that make it highly sought after for various applications, including industrial controls, microprocessor system interfaces, digital logic inputs, power supply regulators, and other situations where high voltage isolation is a necessity. With a minimum isolation voltage of 5300 Vrms, it ensures that the device can handle significant potential differences safely and reliably.

The H11AXM-5164 optoisolator also offers high current transfer ratio (CTR), which ranges typically from 20% to 300%. This parameter indicates the efficiency with which the input optical signal is converted into an output electrical signal, thus providing a robust and efficient communication channel between the input and output.

In terms of performance, the H11AXM-5164 demonstrates excellent linearity and stability over a wide range of environmental conditions, making it a reliable choice for both commercial and industrial environments. Its operating temperature range from -55°C to +100°C ensures functionality under extreme conditions.

As a product of ON Semiconductor, a renowned leader in energy-efficient innovations, the H11AXM-5164 is manufactured to the highest quality standards, ensuring long-term reliability and performance. Whether you are designing a new system or upgrading an existing one, the ON Semiconductor H11AXM-5164 optoisolator is an excellent choice for providing electrical isolation and signal integrity.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess