EN
  • EN
  • DE

H11C2

Part No H11C2
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV SCR 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Triac, SCR Output Optoisolators
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Output Type SCR
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 200 V
Static dV/dt (Min) 500V/µs
Current - LED Trigger (Ift) (Max) 20mA
Current - On State (It (RMS)) (Max) 300 mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Approval Agency UR
Base Product Number H11C
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 595496-H11C2
Ultra Librarian 3D Model Ultra Librarian H11C2 CAD Model

Description

ON Semiconductor H11C2 Optocoupler

The H11C2 from ON Semiconductor is a high-performance optocoupler that provides electrical isolation between its input and output circuits. This component is designed for applications requiring high-voltage insulation, fast switching, and low-power consumption. It is a versatile device suitable for a variety of uses, including signal transmission between systems of different potentials and impedances, system ground isolation, and protection from high voltage spikes.

Key Features

  • High Isolation Voltage: The H11C2 offers an impressive isolation voltage of 5300 VRMS, providing excellent protection against high-voltage transients and ensuring the safety of sensitive electronic circuits.
  • High-Speed Switching: With a typical rise time of only 2µs and a fall time of 2.5µs, this optocoupler is capable of high-speed operation, making it suitable for applications that require fast signal transfer.
  • Low Input Current: The device operates with a low input current, ensuring energy efficiency and compatibility with digital logic levels.
  • Industry Standard 6-Pin DIP Package: The H11C2 comes in a standard dual-in-line package, which is easy to handle and integrate into a wide range of electronic systems.

Applications

The H11C2 optocoupler is ideal for use in:

  • DC motor controllers
  • Telecommunication equipment
  • Industrial systems
  • Power supply management
  • PLC interfaces

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the H11C2 is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Whether used in a professional or hobbyist setting, the H11C2 is a dependable choice for providing electrical isolation while maintaining signal integrity.

Technical Specifications

Parameter Value Isolation Voltage 5300 VRMS Input-Output Isolation Voltage 7500 VPK Current Transfer Ratio 20% to 300% Input Forward Voltage 1.5 V (Typical) Output Collector-Emitter Voltage 30 V Output Collector Current 50 mA

You May Also Be Interested in

Vishay
Phototriac, Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Need more? Email Us
Isocom Components 2004 LTD
3V/us 10mA 400V 1.2V TRIAC DIP-6 Triac, SCR Output Optoisolators RoHS
Lowest to $0.3493
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMDIP-B
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.3130
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
Everlight Electronics Co Ltd
Triac AC-OUT 1-CH 600V 6-Pin PDIP Tube / OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.4634 $64.3902
7+ $17.6114 $123.2798
11+ $17.0605 $187.6655
14+ $16.5107 $231.1498
19+ $15.9598 $303.2362
25+ $14.3093 $357.7325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess