EN
  • EN
  • DE

H11F1

Part No H11F1
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description PHOTO FET OPTOCOUPLERS | OPTOISOLTR 5.3KV PHOTO FET 6-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Turn On / Turn Off Time 25μs, 25μs (Maximum)
Input Type DC
Output Type MOSFET
Maximum Output Voltage 30V
Voltage - Forward (Vf) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1178194-H11F1
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Motor Drive & Control, Industrial, Fibre Optics, Signal Processing
Ultra Librarian 3D Model Ultra Librarian H11F1 CAD Model

Description

ON Semiconductor H11F1 Optoisolator

The H11F1 from ON Semiconductor is a versatile optically coupled isolator containing a GaAs infrared LED and a photo-detector that acts as a photodarlington. This high-performance product ensures electrical isolation between input and output, making it an excellent choice for applications where signal integrity and isolation are critical. Its unique design allows for both AC and DC signal control, providing designers with a flexible solution for a wide range of applications.

The H11F1 features a high current transfer ratio (CTR) which can be attributed to the photodarlington configuration, offering increased sensitivity compared to phototransistor-based optocouplers. This makes the H11F1 highly effective in scenarios where input signal strength is low. Its off-state output voltage can reach up to 30V, and it is capable of driving output currents as high as 60mA, depending on the conditions. This allows the H11F1 to directly drive medium-sized loads or interface with relay coils, eliminating the need for additional amplification in many cases.

With an isolation voltage rating of 5300Vrms, the H11F1 provides excellent protection against high-voltage transients and electrical noise. This feature is particularly important in industrial environments where electrical isolation is necessary to protect sensitive microcontroller or logic circuits from high-voltage spikes that can occur in heavy machinery or during power surges.

The device is packaged in a standard 6-pin DIP package, making it easy to integrate into existing circuit designs. It can operate over a wide temperature range from -55°C to +100°C, ensuring reliable performance under extreme conditions. Additionally, the H11F1 is UL recognized, providing assurance of its safety and reliability standards.

Applications for the H11F1 include signal transmission between different voltage potentials and impedances, digital logic ground isolation, line receivers, and power supply control circuits. Its robustness and high isolation capabilities make it an ideal choice for use in telecommunication equipment, computer peripherals, industrial control systems, and instrumentation devices.

Overall, the H11F1 from ON Semiconductor is a high-quality optoisolator that offers designers a reliable and efficient solution for electrical isolation in their circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6304 $57.0640
75+ $1.3378 $100.3350
120+ $1.2960 $155.5200
160+ $1.2542 $200.6720
210+ $1.2124 $254.6040
280+ $1.0870 $304.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,893 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess