EN
  • EN
  • DE

HCPL2601W

Part No HCPL2601W
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description High Speed 10MBit/s Logic Gate Optocouplers | OPTOISO 2.5KV OPN COLLECTOR 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 5kV/μs
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time 50ns, 12ns
Voltage - Forward (Vf) 1.4V
Current - DC Forward (If) (Maximum) 50mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1179073-HCPL2601W
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCPL2601W CAD Model

Description

ON Semiconductor HCPL2601W Optocoupler

The HCPL2601W from ON Semiconductor is a high-speed optocoupler designed to provide electrical isolation between input and output with an optically coupled gate. This device is ideal for applications requiring high data rate transmission systems or where electrical isolation is essential to protect against high voltage spikes and ground loops.

The HCPL2601W features an open collector output, which allows for easy interfacing with different logic levels and longer distance driving capabilities. It is capable of operation and storage over the full military temperature range and can be used in a wide variety of environments and applications.

Key Specifications:

  • High Speed: 10 MBit/s
  • Electrical Isolation: 3750 Vrms
  • Logic Gate Output
  • Wide Operating Temperature Range: -55°C to +100°C
  • TTL Compatible
  • Strobable Output
  • Approved by UL Recognized, CSA, and IEC/EN/DIN EN 60747-5-5

The HCPL2601W optocoupler is designed to improve the quality of the signal passing through it, ensuring high integrity and minimizing errors. It's particularly useful in digital communication systems, system control, and signal processing where high-speed data transfer is crucial.

This optocoupler comes in a wide-body package, which provides superior insulation and creepage distance over standard SO packages. It is available in an 8-pin DIP configuration, which is easy to integrate into various circuit designs.

Whether you're dealing with analog or digital data, the HCPL2601W provides the reliability and performance that professionals expect from ON Semiconductor. It is an excellent choice for designers who require a high-speed optocoupler with the added benefit of robust electrical isolation.

Applications:

  • Isolated Line Receiver
  • Computer-Peripheral Interfaces
  • Microprocessor System Interfaces
  • Digital Isolation for A/D, D/A Conversion
  • Switching Power Supply
  • Instrument Input/Output Isolation

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO ST
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLL 8SO TALL
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess