EN
  • EN
  • DE

HCPL2631SM

Part No HCPL2631SM
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin PDIP SMD Black Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Data Rate 10 Mbps
Forward Voltage 1.45 V
Maximum Operating Temperature 110 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Channels 2
Output Current per Channel 25 mA
Propagation Delay 75 ns
RoHS Compliant
Schedule B 8541408000
Weight 720 mg
Win Source Part Number 1061946-HCPL2631SM
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL2631SM CAD Model

Description

ON Semiconductor HCPL2631SM Optocoupler

The ON Semiconductor HCPL2631SM is a robust optocoupler device that offers a high-speed performance with a dual-channel configuration. Designed with the latest isolation technology, this optocoupler ensures reliable signal transfer with electrical isolation between input and output. It is an ideal choice for various applications, including digital logic ground isolation, microprocessor system interfaces, and digital communications such as signal buffering.

Key Features

  • High Speed: The HCPL2631SM provides a fast 10MBd typical data rate, making it suitable for high-speed signal transmission.
  • Dual-Channel: Its dual-channel design allows for simultaneous two-way communication or signal isolation for two separate circuits.
  • High Isolation Voltage: With an isolation voltage of 5000Vrms, it offers excellent electrical insulation and enhances safety in sensitive applications.
  • Totem Pole Output: The totem pole output allows for both sourcing and sinking current, making it versatile for interfacing with different logic families.
  • Wide Operating Temperature Range: It operates effectively over a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions.

Applications

  • Isolation of high-speed logic systems
  • Microprocessor interface
  • Ground loop elimination
  • Line receiver, data transmission
  • Signal buffering
  • Power supply control and monitoring

The HCPL2631SM from ON Semiconductor is available in an SOIC-8 package, providing a compact footprint for PCB layouts. Its lead-free and RoHS-compliant design makes it an environmentally friendly choice for electronic systems. With its combination of speed, reliability, and flexibility, the HCPL2631SM is an excellent optocoupler solution for designers looking to enhance their digital isolation and signal integrity.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.1 STACK T/H / 20 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5014 $52.5210
35+ $2.8730 $100.5550
54+ $2.7832 $150.2928
75+ $2.6934 $202.0050
97+ $2.6036 $252.5492
129+ $2.3343 $301.1247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess