EN
  • EN
  • DE

HUF76429S3S

Part No HUF76429S3S
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 44A, 60V, 0.025 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 47A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 60V
Id - Continuous Drain Current 47A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 22mOhm at 47A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 46nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 1480pF at 25V
Power Dissipation (Maximum) 110W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK (TO-263AB)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1182472-HUF76429S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HUF76429S3S CAD Model

Description

The ON Semiconductor HUF76429S3S is a high-performance, N-Channel UltraFET Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device is known for its low on-resistance and high switching speed, making it an ideal choice for power supply and motor drive applications.

Key Features

  • Low On-Resistance: The HUF76429S3S boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses and is well-suited for high-frequency operations.
  • Robust Thermal Performance: The device is encapsulated in a surface-mount package that enhances heat dissipation, ensuring reliable operation even under high-temperature conditions.
  • High Current Capacity: Capable of handling high currents, the HUF76429S3S is designed to support demanding power applications.
  • Logic Level Gate Drive: It can be driven directly from logic-level voltages, making it compatible with microcontroller-based systems without the need for additional driver circuits.

Applications

The versatility of the HUF76429S3S Power MOSFET allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The HUF76429S3S is manufactured with rigorous standards, ensuring high reliability and performance consistency for industrial and commercial use. With its advanced technology and superior design, the HUF76429S3S is a testament to ON Semiconductor's dedication to excellence in power semiconductor solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2439 $62.1950
115+ $1.0210 $117.4150
180+ $0.9887 $177.9660
245+ $0.9575 $234.5875
315+ $0.9252 $291.4380
420+ $0.8293 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess