EN
  • EN
  • DE

IR3638DR2G

Part No IR3638DR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCHING CONTROLLER / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number IR3638
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 604070-IR3638DR2G
Ultra Librarian 3D Model Ultra Librarian IR3638DR2G CAD Model

Description

The IR3638DR2G is a sophisticated power management integrated circuit (PMIC) from ON Semiconductor, designed to cater to a wide variety of applications that demand high efficiency and reliability. This versatile chip is a perfect solution for systems requiring an effective voltage regulation framework, such as computing systems, networking equipment, and industrial applications.

Key Features

  • Voltage Accuracy: The IR3638DR2G boasts excellent output voltage accuracy, ensuring stable and precise voltage delivery to critical components.
  • High Efficiency: With its advanced design, this PMIC operates with high efficiency, minimizing power loss and heat generation, which is crucial for maintaining system performance and longevity.
  • Thermal Management: ON Semiconductor has integrated superior thermal management features into the IR3638DR2G, allowing it to maintain optimal operating temperatures even under high load conditions.
  • Flexibility: The device is highly flexible, supporting a wide range of input voltages and capable of driving various loads, making it suitable for multiple applications.
  • Compact Size: The IR3638DR2G comes in a compact package, making it ideal for space-constrained applications without compromising on power or efficiency.

Applications

The IR3638DR2G is engineered to meet the demands of a diverse set of applications, including but not limited to:

  • Desktop and Laptop Computers
  • Networking Hardware such as Routers and Switches
  • Telecommunications Equipment
  • Industrial Control Systems
  • Power Supplies and Converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the IR3638DR2G is no exception. This PMIC is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. It is designed to meet rigorous industry standards, providing peace of mind for designers and engineers in integrating this IC into their solutions.

Environmental Considerations

The IR3638DR2G is designed with environmental considerations in mind. It adheres to RoHS compliance, ensuring that it meets global standards for restriction of hazardous substances, contributing to the production of more environmentally friendly electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5546 $58.2330
255+ $0.4552 $116.0760
395+ $0.4409 $174.1555
545+ $0.4267 $232.5515
705+ $0.4125 $290.8125
940+ $0.3698 $347.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess