EN
  • EN
  • DE

ISL9V3040S3S

Part No ISL9V3040S3S
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description EcoSPARKTM 300mJ, 400V, N-Channel Ignition IGBT | IGBT 430V 21A 150W TO263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 430V
Current - Collector (Ic) (Maximum) 21A
Vce(on) (Maximum) at Vge, Ic 1.6V at 4V, 6A
Maximum Power 150W
Input Type Logic
Gate Charge 17nC
Td (on/off) at 25°C -/4.8μs
Test Condition 300V, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB
Family Part Number ISL9V3040
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1190572-ISL9V3040S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL9V3040S3S CAD Model

Description

The ISL9V3040S3S is a sophisticated ignition IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a renowned leader in power semiconductor technology. This high-performance component is part of ON Semiconductor's EcoSPARK® series, which is specifically engineered to meet the rigorous demands of modern automotive ignition systems.

Key Features

  • Robust Voltage Rating: The device is rated for a collector-emitter voltage (Vce) of 430V, providing ample headroom for automotive ignition applications where high voltage spikes may occur.
  • High Current Capability: With a continuous collector current (Ic) rating of 6A, the ISL9V3040S3S can handle the significant current required during the ignition process.
  • Low Saturation Voltage: The low Vce(sat) of 1.7V minimizes power dissipation and heat generation, contributing to improved overall efficiency and reliability of the ignition system.
  • Fast Switching Speed: The device's fast switching characteristics ensure timely ignition, providing optimal engine performance and fuel economy.
  • DSCD™ Technology: ON Semiconductor's patented Direct Short-Circuit Detection (DSCD™) technology enhances safety by providing immediate detection of short-circuit faults, thus protecting the IGBT and other components from damage.
  • High-Temperature Performance: The ISL9V3040S3S is designed to operate effectively at high temperatures, making it suitable for the harsh environments found under the hood of a vehicle.

Applications

The ISL9V3040S3S is primarily used in automotive ignition systems for gasoline engines. Its robust design and high reliability make it an ideal choice for direct ignition systems, coil-on-plug, distributorless ignition systems, and other high-performance ignition applications.

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the ISL9V3040S3S meets stringent automotive standards for performance and reliability. The device is AEC-Q101 qualified, which is a critical requirement for automotive-grade components, ensuring that it can withstand the stresses of the automotive environment over an extended service life.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
85+ $1.1765 $100.0025
135+ $1.1397 $153.8595
185+ $1.1030 $204.0550
235+ $1.0662 $250.5570
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,314 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess