ON Semiconductor K4117LS Product Overview
The ON Semiconductor K4117LS is a high-performance, N-channel power MOSFET designed for a wide range of applications. This device is tailored to deliver efficient power management and conversion, making it an excellent choice for designers looking to optimize their power systems. The K4117LS is characterized by its low on-state resistance, high switching speeds, and robust thermal performance, which together contribute to its high efficiency and reliability.
Key Features
- Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
- High Switching Speed: Fast switching capabilities allow for efficient operation at high frequencies, reducing switching losses and improving overall performance.
- High Current Capability: With its ability to handle high currents, the K4117LS is suitable for demanding applications that require robust power handling.
- Thermal Performance: The MOSFET's excellent thermal characteristics ensure reliable operation even under high temperature conditions.
- Gate Charge: Optimized gate charge ensures a reduced drive requirement, leading to lower switching losses.
Applications
The versatility of the K4117LS MOSFET makes it suitable for a multitude of applications, including:
- Power supplies
- DC-DC converters
- Motor drives
- Automotive applications
- Switching regulators
- Power management systems
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
250 V
Continuous Drain Current (I<sub>D)
30 A
Power Dissipation (P<sub>D)
2.0 W
Operating Temperature Range
-55°C to +175°C
Overall, the ON Semiconductor K4117LS N-channel power MOSFET is a robust and efficient solution for high-performance power conversion and management tasks. Its combination of low on-resistance, fast switching, and strong thermal performance make it a reliable choice for engineers and designers across various industries.