EN
  • EN
  • DE

KA2803CDTF

Part No KA2803CDTF
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description EARTH LEAKAGE DETECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Earth Leakage Detector PMIC 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -25°C ~ 100°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name KA2803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876317-KA2803CDTF
Ultra Librarian 3D Model Ultra Librarian KA2803CDTF CAD Model

Description

Introducing the KA2803CDTF from ON Semiconductor

The KA2803CDTF is a cutting-edge product from ON Semiconductor, a renowned leader in the semiconductor industry. This component is designed to deliver high-performance solutions for a wide range of electronic applications. The KA2803CDTF is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient products that help reduce global energy use.

Key Features

  • High Accuracy: The KA2803CDTF boasts precision operation, ensuring reliable performance in critical applications where accuracy is paramount.
  • Durability: Built to last, this component is manufactured using robust materials that withstand harsh conditions, making it suitable for industrial and automotive environments.
  • Energy Efficiency: In line with ON Semiconductor's dedication to energy conservation, the KA2803CDTF is designed to operate with minimal power consumption, contributing to the overall efficiency of the systems it is integrated into.
  • Compact Form Factor: Its small footprint allows for seamless integration into space-constrained designs, providing flexibility for engineers and designers.

Applications

The versatility of the KA2803CDTF makes it an ideal choice for a multitude of applications. Some of the typical use cases include:

  • Automotive systems
  • Industrial control circuits
  • Power management solutions
  • Consumer electronics
  • Communication infrastructure

Quality and Reliability

ON Semiconductor ensures that the KA2803CDTF meets the highest standards of quality and reliability. Each component undergoes rigorous testing and quality control measures to guarantee performance under a variety of conditions. Customers can trust the KA2803CDTF to perform consistently and effectively, backed by ON Semiconductor's reputation for excellence.

Environmental Commitment

Environmental sustainability is at the heart of ON Semiconductor's philosophy. The KA2803CDTF reflects this ethos, as it is produced with eco-friendly practices and materials, ensuring a reduced carbon footprint and compliance with international environmental regulations.

For engineers and designers looking for a reliable and efficient component, the KA2803CDTF from ON Semiconductor is an outstanding choice that combines performance, durability, and environmental responsibility in one compact package.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess