EN
  • EN
  • DE

KSA916YTA

Part No KSA916YTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 120V 0.8A TO92L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 800mA
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 1V at 50mA, 500mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 100 at 100mA, 5V
Maximum Power 900mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number KSA916
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 739120-KSA916YTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSA916YTA CAD Model

Description

The ON Semiconductor KSA916YTA is a high-quality PNP bipolar transistor designed for a wide range of applications requiring high voltage and moderate current. This device is a part of ON Semiconductor's portfolio of semiconductor components known for their reliability and performance.

Key Features:

  • Voltage Ratings: The KSA916YTA features a collector-base voltage (VCBO) of -120V and a collector-emitter voltage (VCEO) of -80V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous collector current (IC) of -500mA, this transistor can handle moderate levels of current for various electronic circuits.
  • Power Dissipation: It has a power dissipation (PD) of 625mW, which ensures that the device can manage a fair amount of power without overheating.
  • Gain Bandwidth Product: The device offers a transition frequency (fT) of 50MHz, providing a good balance between speed and performance for amplification purposes.
  • Package: The KSA916YTA comes in a TO-92 package, which is widely used for through-hole mounting and is known for its ease of installation and handling.

Applications:

The KSA916YTA is versatile and can be used in various electronic applications such as:

  • Audio Amplifiers
  • Signal Processing
  • Power Management
  • Switching and Regulation Circuits
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The KSA916YTA is manufactured with stringent quality control processes, ensuring high reliability and performance consistency. This transistor is a dependable choice for designers and engineers looking for components that deliver stable operation over an extended period.

Environmental Compliance:

The KSA916YTA is also designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is suitable for use in environmentally sensitive applications and contributes to the production of greener electronic products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2166 $50.9010
565+ $0.1777 $100.4005
875+ $0.1722 $150.6750
1,200+ $0.1667 $200.0400
1,555+ $0.1611 $250.5105
2,080+ $0.1444 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,148 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess