EN
  • EN
  • DE

KSC3552OTU

Part No KSC3552OTU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 800V 12A TO3P  /  Bipolar (BJT) Transistor NPN 800 V 12 A 15MHz 150 W Through Hole TO-3P
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 12 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Vce Saturation (Max) @ Ib, Ic 2V @ 1.2A, 6A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 800mA, 5V
Power - Max 150 W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number KSC3552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 450
Win Source Part Number 1022164-KSC3552OTU
Ultra Librarian 3D Model Ultra Librarian KSC3552OTU CAD Model

Description

Introducing the KSC3552OTU NPN Bipolar Transistor from ON Semiconductor

The KSC3552OTU is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is ideal for a wide range of applications that require reliable switching and amplification, such as power management, audio amplifiers, and signal processing circuits.

Key Features:

  • High Current Capacity: The KSC3552OTU is capable of handling high current up to 10A, making it suitable for power-intensive applications.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 700V, this transistor can easily manage high voltage operations, ensuring durability and stability in your circuit designs.
  • Low Saturation Voltage: The low Vce(sat) feature provides efficient operation with minimal power loss, enhancing the overall efficiency of the device.
  • Fast Switching Speed: It offers quick response times, which is essential for applications where rapid switching is critical.
  • TO-220 Package: The KSC3552OTU comes in a TO-220 package, known for its excellent power dissipation capabilities. This makes it suitable for use in environments where thermal management is a concern.

Applications:

The KSC3552OTU is versatile and can be used in various electronic circuits. Some common applications include:

  • Switching regulators
  • Power inverters
  • Motor controls
  • Audio power amplifiers
  • High fidelity amplification systems

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The KSC3552OTU is built to meet stringent quality standards, ensuring reliable performance even under challenging conditions. The device undergoes rigorous testing to guarantee it meets the expectations of the most demanding applications.

Whether you're designing a new power management system or upgrading an existing setup, the KSC3552OTU offers the performance, durability, and efficiency you need. Its robust design and advanced semiconductor technology make it an excellent choice for engineers and designers looking to push the boundaries of electronic innovation.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 63V
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess