EN
  • EN
  • DE

KSD1273OTU

Part No KSD1273OTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 3A TO220F-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 2A
Current - Collector Cutoff (Max) 100µA
DC Current Gain (hFE) (Min) @ Ic, Vce 1200 @ 500mA, 4V
Power - Max 2 W
Frequency - Transition 30MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220F-3
Base Product Number KSD1273
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 849703-KSD1273OTU
Ultra Librarian 3D Model Ultra Librarian KSD1273OTU CAD Model

Description

Introducing the KSD1273OTU from ON Semiconductor

The KSD1273OTU is a cutting-edge NPN bipolar power transistor designed by ON Semiconductor, a leading manufacturer in energy-efficient innovations. This high-performance component is specifically engineered to meet the rigorous demands of contemporary electronic applications.

Robust Electrical Performance

The KSD1273OTU offers a collector-emitter voltage (VCEO) of 100V, collector current (IC) of up to 3A, and a power dissipation (PD) of 25W, making it an excellent choice for power switching and amplification tasks. It boasts a high current gain bandwidth product (fT) that ensures efficient operation at higher frequencies. The device is characterized by its low saturation voltage, which contributes to reduced power loss and enhanced system reliability.

Thermal and Mechanical Reliability

ON Semiconductor has encased the KSD1273OTU in a TO-220 package, renowned for its thermal efficiency and mechanical durability. This package facilitates effective heat dissipation, ensuring the transistor operates within safe temperature ranges even under high power conditions. The robust construction of the TO-220 package also provides a strong and reliable mechanical interface, suitable for various mounting techniques and environments.

Applications

The KSD1273OTU is versatile and can be used in a wide array of applications. It is particularly well-suited for power regulators, DC-DC converters, motor controllers, and audio amplifiers. Its ability to handle significant power levels and switch efficiently makes it an ideal choice for designers looking to optimize performance in power management circuits.

Eco-Friendly and Compliant

ON Semiconductor is committed to environmental stewardship. The KSD1273OTU adheres to the company's green policy, complying with RoHS directives that limit the use of hazardous substances in electronic components. This commitment ensures that the product is not only high-performing but also environmentally responsible.

With its robust design, high power handling, and compliance with environmental standards, the KSD1273OTU from ON Semiconductor represents a reliable and efficient solution for a multitude of electronic applications where NPN power transistors are required.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess