EN
  • EN
  • DE

KSH3055TM

Part No KSH3055TM
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN 60V 10A DPAK / Bipolar (BJT) Transistor NPN 60 V 10 A 2MHz 1.75 W Surface Mount D-Pak
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Vce Saturation (Max) @ Ib, Ic 8V @ 3.3A, 10A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 20 @ 4A, 4V
Power - Max 1.75 W
Frequency - Transition 2MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package D-Pak
Base Product Number KSH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names KSH3055TMDKR,KSH3055TMTR,KSH3055TMCT,KSH3055TM-ND
Standard Package 2,500
Win Source Part Number 966073-KSH3055TM
Ultra Librarian 3D Model Ultra Librarian KSH3055TM CAD Model

Description

Introducing the KSH3055TM - A Robust Power MOSFET by ON Semiconductor

The KSH3055TM, part of ON Semiconductor's extensive portfolio, is a high-performance power MOSFET designed to meet the demanding requirements of modern electronic circuits. This device is tailored to provide efficient power management and conversion in a wide range of applications, from automotive systems to industrial controls, power supplies, and beyond.

Key Features

  • High Current Capability: The KSH3055TM is capable of handling continuous drain currents, making it suitable for high-power applications.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and improves overall efficiency, which is crucial for energy-sensitive designs.
  • High Switching Speed: The device boasts a fast switching speed, which enhances performance in circuits that require quick transitions.
  • Temperature Resilience: Built to withstand high operating temperatures, the KSH3055TM maintains performance even under thermal stress.

Applications

The versatility of the KSH3055TM allows it to be used in a variety of applications, including:

  • DC to AC inverters for solar power systems
  • DC to DC converters in electric vehicles
  • Motor drives for industrial automation
  • Switching regulators for power supply units

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the KSH3055TM is no exception. It is manufactured using state-of-the-art technology and rigorous testing protocols to ensure that each device meets the highest standards of performance and durability.

Environmental Considerations

Aligned with modern environmental standards, the KSH3055TM is designed with green manufacturing processes in mind. ON Semiconductor ensures that this product is compliant with RoHS directives, minimizing the environmental impact and making it suitable for use in eco-friendly applications.

In summary, the KSH3055TM from ON Semiconductor is a powerful and reliable component that offers efficiency, speed, and durability for a wide array of power applications. Its robust design and adherence to environmental standards make it an ideal choice for engineers and designers looking to create high-performance, sustainable products.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0852 $59.6860
130+ $0.8904 $115.7520
205+ $0.8626 $176.8330
280+ $0.8348 $233.7440
360+ $0.8070 $290.5200
480+ $0.7235 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess