EN
  • EN
  • DE

KST43MTF

Part No KST43MTF
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 0.5A SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 200 V 500 mA 50MHz 350 mW Surface Mount SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name KST43
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number KST43MTFDKR, KST43MTFCT, KST43MTFTR, KST43MTF-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876456-KST43MTF
Ultra Librarian 3D Model Ultra Librarian KST43MTF CAD Model

Description

ON Semiconductor KST43MTF NPN Transistor

The ON Semiconductor KST43MTF is a versatile NPN bipolar junction transistor designed for general-purpose amplification and switching applications. This high-quality semiconductor device offers a perfect balance between performance and reliability, making it an ideal choice for a wide range of electronic circuits.

Key Features:

  • Voltage Ratings: The KST43MTF can handle a collector-base voltage (VCBO) of 30V, a collector-emitter voltage (VCEO) of 25V, and an emitter-base voltage (VEBO) of 5V, which allows it to be used in various circuit configurations.
  • Current Handling: With a continuous collector current (IC) of up to 500mA, this transistor can drive moderate loads, making it suitable for amplifying signals or switching small to medium power devices.
  • Power Dissipation: The power dissipation (PD) is rated at 625mW, ensuring that the transistor can handle a reasonable amount of power without overheating, given proper thermal management.
  • High Gain: It features a high DC current gain (hFE) range, which makes it highly efficient for amplifying weak signals in various electronic applications.
  • TO-92 Package: Enclosed in a TO-92 package, the KST43MTF is designed for through-hole mounting, which simplifies the assembly process and is favored for prototyping and educational use.

Applications:

The KST43MTF is commonly used in:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Switching and power regulation circuits
  • Driver stages in electronic devices
  • Various analog and digital circuits that require a reliable switching or amplification component

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the KST43MTF is no exception. It is manufactured to high standards, ensuring consistent performance and durability across a variety of operating conditions. Whether you are designing a new electronic product or servicing existing equipment, the KST43MTF offers a dependable solution for your NPN transistor needs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess