EN
  • EN
  • DE

NCS2563

Part No NCS2563
Manufacturer ON Semiconductor
Description 3-Channel Video Amp with High Definition Reconstruction Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230521-NCS2563
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2563 CAD Model

Description

ON Semiconductor NCS2563: High-Performance Video Amplifier

The NCS2563 from ON Semiconductor is a cutting-edge video amplifier that integrates a fixed gain of 2 without external components, making it an ideal solution for high-quality video applications. This high-performance device is designed to cater to a wide range of video technologies, ensuring that your visuals are crisp and clear.

Key Features

  • High-Quality Video Amplification: The NCS2563 provides excellent video amplification, ensuring the integrity and quality of the video signal are maintained.
  • Fixed Gain of 2: The device comes with an internally fixed gain of 2, which simplifies the design by eliminating the need for external gain-setting components.
  • Wide Bandwidth: With a wide bandwidth, the NCS2563 is capable of supporting high-speed video signals, making it suitable for a variety of high-resolution video applications.
  • Low Power Consumption: Designed for efficiency, the NCS2563 consumes low power, which is crucial for portable and battery-powered applications.
  • Robust ESD Protection: The device includes built-in Electrostatic Discharge (ESD) protection circuitry, providing robustness against static electricity and enhancing product longevity.

Applications

The NCS2563 is versatile and can be used in multiple video-related applications including:

  • CCTV Surveillance Systems
  • Video Amplifiers for Home Theater Systems
  • Cable Set-top Boxes
  • Video Distribution Systems
  • Personal Video Recorders

Technical Specifications

The NCS2563 operates over a wide supply voltage range and features a disable function that reduces power consumption when the amplifier is not in use. Its SOT23-5 package is designed for minimal space usage, making it suitable for compact designs.

ON Semiconductor's commitment to quality and performance is evident in the NCS2563 video amplifier. It is a reliable choice for designers who require a high-performance video amplification solution with a straightforward implementation process.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess