The L78M05T-TR from ON Semiconductor is a reliable and efficient fixed voltage regulator designed to offer local on-card voltage regulation. This device is part of the L78 series, which are positive regulators available in several fixed output voltages, making them useful in a wide range of applications.
Key Features
- Output Voltage: 5V
- Output Current: Up to 500 mA
- Package Type: Surface-Mount DPAK (TO-252)
- Thermal Overload Protection: Ensures the device remains safe under extreme operating conditions.
- Short Circuit Protection: Provides robustness and reliability through safeguarding against output short circuits.
- Output Transistor Safe Operating Area Protection: Limits the output current to a safe level.
- Low Dropout Voltage: Ensures proper operation even with minimal difference between input and output voltage.
Applications
The L78M05T-TR is suitable for a variety of electronic applications, including:
- Local on-card regulation
- Fixed voltage supply in consumer, automotive, and industrial electronics
- Linear power supplies
- Battery-powered devices
- Electronic kits and hobbyist projects
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the L78M05T-TR is no exception. This voltage regulator is built to meet the rigorous standards of the electronic components industry, ensuring long-term stability and performance in your projects or products.
Environmental Compliance
The L78M05T-TR is RoHS compliant and lead-free, reflecting ON Semiconductor's dedication to environmental responsibility and the reduction of hazardous substances in electronics.
Whether you're designing a power supply for sensitive electronics or simply need a reliable voltage regulator for your DIY project, the L78M05T-TR from ON Semiconductor is a choice that offers performance, durability, and peace of mind.