EN
  • EN
  • DE

ML9209-01GAZ03A

Part No ML9209-01GAZ03A
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Description Fluorescent Display DRVR 3.6V/5.5V 44-Pin QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010811-ML9209-01GAZ03A
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML9209-01GAZ03A CAD Model

Description

The ML9209-01GAZ03A is a Fabry-Perot laser diode (FP-LD) designed for optical disc drives and other high-performance optical applications. Manufactured by Rohm Semiconductor, this laser diode offers a stable and reliable light source at a specific wavelength, making it suitable for reading and writing data on optical media.

Applications

  • Optical Disc Drives (ODD): CD-ROM, DVD-ROM, Blu-ray drives
  • Optical data storage systems
  • Laser pointers
  • Optical communication systems
  • Barcode scanners

Features

  • Wavelength: Typically operates in the red or near-infrared spectrum (specific wavelength detailed in the datasheet).
  • High Optical Output Power: Provides sufficient power for reading and writing data.
  • Low Threshold Current: Minimizes power consumption.
  • Stable Operation: Ensures consistent performance over a wide range of temperatures.
  • Compact Package: Facilitates easy integration into small form factor devices.
  • Reliable Performance: Designed for long operational life.

Benefits

  • Improved Data Transfer Rates: Enables faster reading and writing speeds in optical disc drives.
  • Enhanced Read Accuracy: Provides a clear and stable light source for precise data retrieval.
  • Reduced Power Consumption: Low threshold current minimizes energy usage.
  • Increased System Reliability: Stable operation ensures consistent performance over time.
  • Simplified System Design: Compact package simplifies integration into various optical systems.
  • Extended Product Lifespan: Reliable performance ensures long operational life for the end product.

Additional Details

The ML9209-01GAZ03A is typically supplied in a small, hermetically sealed package to protect the laser diode from environmental factors. It requires a dedicated laser diode driver circuit to control the current and ensure safe operation. The exact wavelength, optical output power, and other specifications are available in the Rohm Semiconductor datasheet for this specific part number. Proper handling and electrostatic discharge (ESD) precautions are necessary when working with laser diodes to prevent damage.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess