EN
  • EN
  • DE

L88MS05TL-TL

Part No L88MS05TL-TL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG 17V 5V 0.5A S363
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.3V @ 150mA
Output Current 500mA
Operating Supply Current 5mA to 50mA
PSRR 74dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -20°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.4V @ 500mA
Mounting Through Hole
Case / Package TP-3H
Win Source Part Number 070623-L88MS05TL-TL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L88MS05TL-TL CAD Model

Description

Product Overview: L88MS05TL-TL by ON Semiconductor

The L88MS05TL-TL is a cutting-edge voltage regulator component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of power management devices, offering a combination of high efficiency, reliability, and performance for a wide range of applications.

Key Features

  • Output Voltage: The L88MS05TL-TL provides a fixed output voltage, ensuring a stable power supply for sensitive electronics.
  • Low Dropout: It features a low dropout voltage, making it highly efficient in applications where the input voltage is very close to the output voltage.
  • Current Capacity: This device is capable of delivering a considerable amount of current, suitable for various electronic components and systems.
  • Package Type: The L88MS05TL-TL comes in a robust package that ensures easy integration into a wide range of electronic assemblies.
  • Thermal Protection: It includes thermal protection features that prevent the device from overheating, thereby enhancing its lifespan and reliability.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from unexpected conditions that could lead to damage.

Applications

The L88MS05TL-TL is suitable for various applications, including but not limited to:

  • Consumer electronics
  • Telecommunication systems
  • Automotive modules
  • Power supply units
  • Portable devices

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The L88MS05TL-TL is no exception, as it is built to meet stringent industry standards. It undergoes rigorous testing to ensure it performs under a wide range of conditions and is compliant with the necessary regulations.

Environmental Consideration

ON Semiconductor is dedicated to environmental stewardship. The L88MS05TL-TL is designed with eco-friendly materials and is RoHS compliant, minimizing its environmental impact.

In conclusion, the L88MS05TL-TL voltage regulator from ON Semiconductor is an exceptional choice for designers looking for a reliable and efficient solution to manage power in their electronic devices. With its robust feature set and adherence to quality standards, this product is poised to deliver outstanding performance and long-term reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess