EN
  • EN
  • DE

LA0225CS-TLM-E

Part No LA0225CS-TLM-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976264-LA0225CS-TLM-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA0225CS-TLM-E CAD Model

Description

Product Overview: LA0225CS-TLM-E by ON Semiconductor

The LA0225CS-TLM-E is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high-performance and reliability in a wide range of applications. This versatile component is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for your circuit designs.

Key Features

  • High Precision: The LA0225CS-TLM-E offers exceptional accuracy and stability, making it ideal for precision-intensive applications.
  • Low Power Consumption: Engineered for efficiency, this IC ensures minimal power wastage, thereby extending battery life in portable devices.
  • Compact Footprint: With its small form factor, it easily fits into space-constrained designs without compromising performance.
  • Robust Performance: Built to withstand harsh conditions, it ensures consistent performance even in extreme environments.

Applications

The LA0225CS-TLM-E is a versatile component suitable for a variety of applications. Its precision and low power consumption make it an excellent choice for:

  • Portable electronics
  • Medical devices
  • Industrial controls
  • Automotive systems
  • Telecommunication infrastructure

Technical Specifications

Parameter Value
Package Surface-Mount
Operating Temperature Range -40°C to +85°C
Supply Voltage Specific to product design
Mounting Type SMD/SMT

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA0225CS-TLM-E is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess