EN
  • EN
  • DE

PAA33D53NJ

Part No PAA33D53NJ
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 267506-PAA33D53NJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAA33D53NJ CAD Model

Description

The PAA33D53NJ is a state-of-the-art product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Efficiency: High
  • Power Consumption: Minimal
  • Durability: Designed for durability
  • Current Handling: Designed to handle high levels of electrical current
  • Size: Compact
  • Installation: Easy to install

In conclusion, the PAA33D53NJ from Texas Instruments is a high-quality, efficient, and durable IC that offers excellent performance. Whether you're designing a new device or upgrading an existing one, this IC is a great choice. With its low power consumption, high-speed performance, durability, and compact size, the PAA33D53NJ is the perfect addition to any electronic device.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess