EN
  • EN
  • DE

LA1600

Part No LA1600
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 73799-LA1600
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1600 CAD Model

Description

The LA1600 from ON Semiconductor is a cutting-edge, highly integrated circuit designed for the modern demands of radio frequency (RF) applications. This innovative component is tailored for use in portable radio equipment, particularly in the FM (Frequency Modulation) band. With its compact design and high functionality, the LA1600 is an ideal choice for designers looking to enhance their products with reliable and efficient RF capabilities.

Key Features

  • High Sensitivity: The LA1600 boasts exceptional sensitivity, ensuring clear signal reception even in areas with weak signal strength.
  • Low Power Consumption: Engineered for efficiency, the LA1600 operates with minimal power draw, making it suitable for battery-operated devices.
  • Automatic Frequency Control (AFC): With AFC, the LA1600 ensures consistent and stable tuning, improving the overall user experience.
  • Integrated IF Amplifier: The built-in Intermediate Frequency (IF) amplifier simplifies the design process by reducing the need for external components.

Applications

The LA1600 is versatile and can be employed in a wide range of applications. Its primary use is in FM radio systems, but it is also well-suited for other RF applications that require high sensitivity and low power consumption. This includes portable audio devices, wireless communication systems, and various consumer electronics that benefit from its compact size and robust performance.

Technical Specifications

Parameter Value
Supply Voltage 1.8V to 7V
Operating Temperature -20°C to +70°C
Package SOP (Small Outline Package)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LA1600 is manufactured under strict quality control measures to ensure reliability and performance consistency. It is designed to meet the rigorous demands of the electronics industry, ensuring long-term operation even under challenging conditions.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $6.0684
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
ON Semiconductor
Lowest to $0.0093
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess