EN
  • EN
  • DE

LA42052

Part No LA42052
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AF POWER AMP 5WX2CH SIP13H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 5W x 2 @ 8 Ohm
Supply Voltage - Operating 5.5 V to 22 V
Features Depop, Standby, Thermal Protection
Mounting Through Hole
Temperature Range - Operating -25°C to 75°C (TA)
Case / Package 13-SIPH
Dimension 13-SIP Exposed Tab
Win Source Part Number 070658-LA42052
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA42052 CAD Model

Description

ON Semiconductor LA42052 Audio Power Amplifier

The ON Semiconductor LA42052 is a highly efficient audio power amplifier designed for a wide range of applications. This versatile component is perfect for use in consumer electronics, automotive audio systems, and other devices requiring a reliable and high-quality sound amplification solution.

The LA42052 offers a superb audio performance with low distortion, ensuring a clear and powerful sound output. Its high fidelity audio reproduction makes it an ideal choice for enthusiasts and professionals looking for superior sound quality in their projects or products.

This audio power amplifier is capable of delivering up to 5 watts per channel into a 3-ohm load, which makes it suitable for driving small to medium-sized speakers with ease. The device operates over a wide supply voltage range, providing flexibility in various power supply designs.

Featuring built-in protection circuits, the LA42052 ensures safety and reliability. It includes thermal shutdown protection, as well as overcurrent and overvoltage protection, which safeguard the amplifier and the speakers from potential damage due to abnormal operating conditions.

The compact design of the LA42052 allows for easy integration into space-constrained applications. Its minimal external component requirement simplifies the circuit design and helps reduce the overall system cost, making it a cost-effective solution for audio amplification needs.

Key Features:

  • High output power: 5W per channel into 3 ohms
  • Low harmonic distortion for high-quality audio reproduction
  • Wide operating supply voltage range
  • Integrated protection circuits for thermal shutdown, overcurrent, and overvoltage
  • Minimal external components required
  • Compact package suitable for various applications

The ON Semiconductor LA42052 is a robust and reliable audio amplifier that combines performance, efficiency, and ease of use. Whether it's for a DIY audio project, a commercial sound system, or an automotive audio application, the LA42052 is an excellent choice for those who demand high-quality sound amplification.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.7314
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess