EN
  • EN
  • DE

LA5724M-TE-L-E

Part No LA5724M-TE-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A MFP8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 28V
Output Current 700mA (Switch)
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MFP
Win Source Part Number 205945-LA5724M-TE-L-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5724M-TE-L-E CAD Model

Description

ON Semiconductor LA5724M-TE-L-E Product Overview

The LA5724M-TE-L-E, manufactured by ON Semiconductor, is a high-performance, integrated circuit designed for voltage regulator applications. This component is part of ON Semiconductor's extensive lineup of power management devices, known for their reliability and efficiency. It is specifically engineered to meet the rigorous demands of modern electronic devices, providing stable and precise voltage regulation.

The LA5724M-TE-L-E is housed in a compact SOP-8 package, making it suitable for space-constrained applications. Its surface-mount design allows for streamlined assembly processes and integration into various electronic systems. The device's robust construction ensures it can withstand the thermal and mechanical stresses commonly encountered in commercial and industrial environments.

This voltage regulator offers a fixed output voltage, ensuring consistent performance across a range of load conditions. It is designed with built-in protection features, including overcurrent protection, which safeguards the device and the system it powers against excessive currents that could cause damage. Additionally, thermal shutdown protection is in place to prevent overheating, further enhancing the component's operational safety and longevity.

The LA5724M-TE-L-E operates over a wide temperature range, making it suitable for applications that may experience variable environmental conditions. Its low dropout voltage ensures efficient operation, even with minimal differences between the input and output voltages, which is essential for battery-powered devices where power conservation is critical.

Ideal for use in consumer electronics, automotive systems, and industrial equipment, the LA5724M-TE-L-E delivers the performance and reliability that ON Semiconductor is known for. Whether you're designing power supplies, portable devices, or complex automation machinery, this voltage regulator is an excellent choice for maintaining stable electrical performance and extending product life.

In summary, the LA5724M-TE-L-E from ON Semiconductor is a versatile, efficient, and reliable solution for your voltage regulation needs. Its advanced features and robust design make it an indispensable component in a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess