The BUK9524-55 is a state-of-the-art power MOSFET from NXP Semiconductors, designed to deliver high performance and reliability for a wide range of applications. This advanced semiconductor device is a part of NXP's portfolio of TrenchMOS™ technology, which is renowned for providing low on-state resistance and minimal switching losses.
Key Features
- Low On-State Resistance (R<sub>DS(on)): The BUK9524-55 boasts an exceptionally low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, contributing to better performance in power supplies, converters, and inverters.
- Improved Thermal Performance: The device's optimized thermal characteristics ensure reliable operation even under high temperature conditions, making it suitable for demanding environments.
- Robust Package Design: Enclosed in a durable package, the BUK9524-55 is designed to withstand mechanical stress and provide a reliable electrical connection, ensuring a long operational lifespan.
Applications
The versatility of the BUK9524-55 allows it to be used in a variety of applications. It is particularly well-suited for:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch-mode power supplies (SMPS)
Product Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
55V
Continuous Drain Current (I<sub>D)
110A
Power Dissipation (P<sub>D)
110W
Operating Temperature Range
-55°C to +175°C
With its robust design and impressive electrical characteristics, the BUK9524-55 from NXP Semiconductors is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.