EN
  • EN
  • DE

LA5757TP-FA-E

Part No LA5757TP-FA-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.6A TP5HFA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 1.255V 1 Output 1.6A (Switch) TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Case / Package TP5HFA
Family Name LA5757
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922681-LA5757TP-FA-E
Ultra Librarian 3D Model Ultra Librarian LA5757TP-FA-E CAD Model

Description

The LA5757TP-FA-E from ON Semiconductor is a high-performance, low-dropout voltage regulator (LDO) designed for a wide range of applications. This LDO regulator is known for its high efficiency and stability, making it suitable for sensitive electronic devices that require a consistent power supply.

Key Features

  • Output Voltage: The LA5757TP-FA-E provides a stable output voltage, which is crucial for maintaining the performance of the connected device.
  • Low Dropout: The low dropout feature ensures that the regulator can maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • Current Capability: It is capable of supplying a significant amount of current, making it suitable for a range of power-hungry applications.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring reliability and a longer lifespan.
  • Overcurrent Protection: The overcurrent protection feature prevents damage to the regulator and the connected device in the event of a current overload.

Applications

The versatility of the LA5757TP-FA-E makes it an ideal choice for various applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment
  • Portable devices

Product Specifications

The LA5757TP-FA-E is offered in a compact package and is characterized by the following specifications:

  • Package Type: TO-252 (DPAK)
  • Operating Temperature Range: -40°C to +125°C, catering to a wide range of environmental conditions.
  • Mounting Style: Surface Mount, which allows for efficient assembly and space-saving on printed circuit boards.

In summary, the LA5757TP-FA-E from ON Semiconductor is a robust and reliable LDO voltage regulator, suitable for a variety of applications where stable voltage and efficient power management are essential. Its built-in protection features and wide operating temperature range make it a go-to choice for engineers and designers looking for a dependable power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess