EN
  • EN
  • DE

LA5774MP-DL-E

Part No LA5774MP-DL-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.1A SMP5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.26V
Maximum Output Voltage 28V
Output Current 3.1A (Switch)
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SMP5
Win Source Part Number 136959-LA5774MP-DL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5774MP-DL-E CAD Model

Description

ON Semiconductor LA5774MP-DL-E Voltage Regulator

The ON Semiconductor LA5774MP-DL-E is a highly reliable, low-dropout voltage regulator designed to offer a stable power supply for a wide range of applications. With its compact SOT-89 package, this regulator is an excellent choice for space-constrained designs, ensuring efficient power management in portable devices, consumer electronics, and industrial equipment.

Key Features

  • Output Voltage: The LA5774MP-DL-E provides a precise output voltage, ensuring stable operation for sensitive electronic components.
  • Low Dropout Voltage: Its low dropout feature makes it highly efficient, allowing it to operate closer to the input voltage while still providing a stable output.
  • High Output Current: This regulator can deliver a high output current, making it suitable for applications that require more power without sacrificing performance.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thereby enhancing its reliability and longevity.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and the downstream components are safeguarded against excessive currents that could cause damage.

Applications

The versatility of the LA5774MP-DL-E allows it to be used in a variety of applications, including:

  • Mobile Phones and PDAs
  • Portable Gaming Devices
  • Wireless Communication Equipment
  • Audio and Video Devices
  • Industrial Control Systems

Technical Specifications

  • Package: SOT-89
  • Input Voltage Range: Suitable for various input voltages, accommodating fluctuating power sources.
  • Output Voltage Accuracy: Ensures precise voltage levels to the load.
  • Operating Temperature Range: Designed to work within a broad temperature range, making it suitable for harsh environments.

The ON Semiconductor LA5774MP-DL-E is a testament to the company's commitment to providing high-quality power management solutions. Its combination of low dropout performance, robust protection features, and high output current capability make it an ideal choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess