EN
  • EN
  • DE

LA5779MP-DL-E

Part No LA5779MP-DL-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.1A SMP5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 28V
Output Current 3.1A (Switch)
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SMP5
Win Source Part Number 131325-LA5779MP-DL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5779MP-DL-E CAD Model

Description

ON Semiconductor LA5779MP-DL-E Voltage Regulator

The ON Semiconductor LA5779MP-DL-E is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This component is particularly well-suited for use in portable devices, where energy efficiency and space constraints are critical considerations.

Key Features:

  • Output Voltage: This regulator provides a fixed output voltage, ensuring a consistent power supply to your device's critical components.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a stable output voltage even when the input voltage is very close to the output voltage, maximizing battery life in portable applications.
  • High Accuracy: With its precision output voltage, the LA5779MP-DL-E ensures your device operates within its optimal voltage range, enhancing overall performance and reliability.
  • Overcurrent Protection: To safeguard your device, this voltage regulator includes built-in overcurrent protection that activates in the event of excessive current draw, preventing potential damage.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by disabling the regulator if it reaches an unsafe temperature, ensuring the longevity and safety of both the regulator and your device.

Applications:

The LA5779MP-DL-E is versatile and can be used in various applications, including but not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Handheld gaming devices
  • Wireless communication devices
  • Personal digital assistants (PDAs)

Package and Quality:

ON Semiconductor's commitment to quality is evident in the LA5779MP-DL-E's robust package design, which ensures durability and long-term reliability. The device is available in a compact, surface-mount package that is suitable for high-density PCB layouts, making it an excellent choice for space-constrained applications.

By integrating the LA5779MP-DL-E voltage regulator into your design, you can achieve a high level of power efficiency and device protection, ensuring a reliable and long-lasting product for your customers.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4063 $57.7512
59+ $1.9745 $116.4955
91+ $1.9128 $174.0648
125+ $1.8512 $231.4000
162+ $1.7893 $289.8666
216+ $1.6043 $346.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,777 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess